Banner Engineering Corp. Photoelectric Q20NFF50Q5

Description
78198 - WORLD-BEAM Q20 SERIES: FIXED-FIELD, RANGE: 50 MM, INPUT 10-30 V DC, OUTPUT: COMPLEMENTARY SOLID-STATE NPN, 150 MM (6 IN) 4-PIN M12 PIGTAIL QD. FREE 2 YEAR RADWELL WARRANTY
Description
78198 - WORLD-BEAM Q20 SERIES: FIXED-FIELD, RANGE: 50 MM, INPUT 10-30 V DC, OUTPUT: COMPLEMENTARY SOLID-STATE NPN, 150 MM (6 IN) 4-PIN M12 PIGTAIL QD. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 26443462 - Radwell International
Willingboro, NJ, United States
Photoelectric
26443462
Photoelectric 26443462
78198 - WORLD-BEAM Q20 SERIES: FIXED-FIELD, RANGE: 50 MM, INPUT 10-30 V DC, OUTPUT: COMPLEMENTARY SOLID-STATE NPN, 150 MM (6 IN) 4-PIN M12 PIGTAIL QD. FREE 2 YEAR RADWELL WARRANTY

78198 - WORLD-BEAM Q20 SERIES: FIXED-FIELD, RANGE: 50 MM, INPUT 10-30 V DC, OUTPUT: COMPLEMENTARY SOLID-STATE NPN, 150 MM (6 IN) 4-PIN M12 PIGTAIL QD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 26443462
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Sensors - 2103921 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Block
Operation Distance 0.1575 to 19.69 inch (4 to 500 mm)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
High Temperature Inductive Proximity Sensors - IN3 Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1181 inch (3 mm)
View Details
Inductive Proximity Sensors - 5000000719-SE - TE Connectivity
Specs
Operation Distance 0.7870 inch (19.99 mm)
Switching Frequency 0.1000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details