Banner Engineering Corp. Photoelectric Q12AN6FF30Q3

Description
75606 - WORLD-BEAM Q12 SERIES: FIXED-FIELD, RANGE: 30 MM, INPUT: 10-30 V DC, OUTPUT: LO, 1 NPN, 150 MM (6 IN) 3-PIN M8 PIGTAIL QD. FREE 2 YEAR RADWELL WARRANTY
Description
75606 - WORLD-BEAM Q12 SERIES: FIXED-FIELD, RANGE: 30 MM, INPUT: 10-30 V DC, OUTPUT: LO, 1 NPN, 150 MM (6 IN) 3-PIN M8 PIGTAIL QD. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 6916330 - Radwell International
Willingboro, NJ, United States
Photoelectric
6916330
Photoelectric 6916330
75606 - WORLD-BEAM Q12 SERIES: FIXED-FIELD, RANGE: 30 MM, INPUT: 10-30 V DC, OUTPUT: LO, 1 NPN, 150 MM (6 IN) 3-PIN M8 PIGTAIL QD. FREE 2 YEAR RADWELL WARRANTY

75606 - WORLD-BEAM Q12 SERIES: FIXED-FIELD, RANGE: 30 MM, INPUT: 10-30 V DC, OUTPUT: LO, 1 NPN, 150 MM (6 IN) 3-PIN M8 PIGTAIL QD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 6916330
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Sensors - 2669859 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Rectangular
Power Requirements AC Powered; DC Powered
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
42EF RightSight Photoelectric Sensor - 42EF-E2EZB-A13 - Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Photoelectric Sensors
Width 7.5 inch (191 mm)
View Details
Proximity sensor - SIEN-M30NB-NO-K-L - Festo Corporation
Specs
Operation Distance 0.5906 inch (15 mm)
Repeatability 29.53 mils (750 µm)
Switching Frequency 0.7000 kHz
View Details
2 suppliers