Banner Engineering Corp. Industrial Lighting - Pick to Light PTL110S-FF100T-QP150

Description
PTL NODE 100MM TOUCH M12-4
Description
PTL NODE 100MM TOUCH M12-4
Datasheet
Datasheet Summary
Powered by GS/AI

The PTL110S-FF100T-QP150 is a networked Pick-to-Light device designed for industrial applications. It features customizable pick-to-light logic with the capability of displaying up to 14 colors, enhancing visual indication in various settings. The device includes a translucent face that appears gray when off, minimizing the risk of false indications. It is equipped with a 3-digit, 14-segment LED display and offers both photoelectric and touch sensing options. The device operates on a voltage range of 10 V DC to 30 V DC with a maximum power draw of 1.35 Watts. Communication is facilitated through RS-485 Modbus, utilizing PICK-IQ® technology for improved response times. The PTL110S has an IP54 environmental rating, making it suitable for a range of operating conditions, including temperatures from -40 °C to +50 °C and up to 90% relative humidity. The housing is constructed from ABS, while the indicator is made of polycarbonate and the lens from acrylic. The device requires overcurrent protection and is compatible with M12 connectors for easy installation.

Datasheet Summary
Powered by GS/AI

The PTL110S-FF100T-QP150 is a networked Pick-to-Light device designed for industrial applications. It features customizable pick-to-light logic with the capability of displaying up to 14 colors, enhancing visual indication in various settings. The device includes a translucent face that appears gray when off, minimizing the risk of false indications. It is equipped with a 3-digit, 14-segment LED display and offers both photoelectric and touch sensing options. The device operates on a voltage range of 10 V DC to 30 V DC with a maximum power draw of 1.35 Watts. Communication is facilitated through RS-485 Modbus, utilizing PICK-IQ® technology for improved response times. The PTL110S has an IP54 environmental rating, making it suitable for a range of operating conditions, including temperatures from -40 °C to +50 °C and up to 90% relative humidity. The housing is constructed from ABS, while the indicator is made of polycarbonate and the lens from acrylic. The device requires overcurrent protection and is compatible with M12 connectors for easy installation.

Suppliers

Company
Product
Description
Supplier Links
Industrial Lighting - Pick to Light - PTL110S-FF100T-QP150 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Industrial Lighting - Pick to Light
PTL110S-FF100T-QP150
Industrial Lighting - Pick to Light PTL110S-FF100T-QP150
PTL NODE 100MM TOUCH M12-4

PTL NODE 100MM TOUCH M12-4

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Lighting Controls
Product Number PTL110S-FF100T-QP150
Product Name Industrial Lighting - Pick to Light
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

EDM24 Touch Dimmer - EDM24 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Dimmer Switches - 2494431 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Wall/Ceiling
View Details
DMX Driver and RGB LED Controller with Remote - LC-KT-DMX1-IR - ECO Light LED
Specs
Lamp Type LED Lamps
Lamp Power 180 watts
Voltage 24 VDC
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details