Banner Engineering Corp. Vision AccessoriesDIN-Rail Power Supply PSDINA-24-4

Description
Overview Compact DIN-mountable power supply coverts ac voltage to dc Allows dc devices to be used in ac environments Converts 115/230V ac voltage to 24V dc for powering dc sensors or vision lights Automatically adjusts for 115/230V ac Allows adjustment of output voltage for 24 to 48V dc Rated for 4 amp output Constructed of rugged metal Features narrow housing for use with standard 35 mm DIN-rail mounting
Description
Overview Compact DIN-mountable power supply coverts ac voltage to dc Allows dc devices to be used in ac environments Converts 115/230V ac voltage to 24V dc for powering dc sensors or vision lights Automatically adjusts for 115/230V ac Allows adjustment of output voltage for 24 to 48V dc Rated for 4 amp output Constructed of rugged metal Features narrow housing for use with standard 35 mm DIN-rail mounting
Datasheet
Datasheet Summary
Powered by GS/AI

The PSDINA-24-4 is a DIN-mount power supply designed to convert universal AC input voltage (85 to 264V AC, 50/60 Hz) to a stable 24V DC output, adjustable by ±10%. It is capable of delivering a maximum output current of 4A, making it suitable for powering DC devices such as sensors, cameras, and lighting systems. The power supply features protections against output over-voltage, over-current, and short circuits, with LED indicators for various fault conditions. This model is constructed for mounting on standard 35 mm DIN rails and operates within a temperature range of -10°C to +60°C, with a derating of load above 50°C. It has a total output regulation of less than ±5% and an efficiency rating of 81% to 87% at full load. The PSDINA-24-4 is rated for IP20 environmental protection and complies with several safety and emissions standards, including UL508 and IEC61204-3. It is important to note that this power supply is not intended for personnel protection applications.

Datasheet Summary
Powered by GS/AI

The PSDINA-24-4 is a DIN-mount power supply designed to convert universal AC input voltage (85 to 264V AC, 50/60 Hz) to a stable 24V DC output, adjustable by ±10%. It is capable of delivering a maximum output current of 4A, making it suitable for powering DC devices such as sensors, cameras, and lighting systems. The power supply features protections against output over-voltage, over-current, and short circuits, with LED indicators for various fault conditions. This model is constructed for mounting on standard 35 mm DIN rails and operates within a temperature range of -10°C to +60°C, with a derating of load above 50°C. It has a total output regulation of less than ±5% and an efficiency rating of 81% to 87% at full load. The PSDINA-24-4 is rated for IP20 environmental protection and complies with several safety and emissions standards, including UL508 and IEC61204-3. It is important to note that this power supply is not intended for personnel protection applications.

Suppliers

Company
Product
Description
Supplier Links
Vision AccessoriesDIN-Rail Power Supply - PSDINA-24-4 - Banner Engineering Corp.
Minneapolis, MN, USA
Vision AccessoriesDIN-Rail Power Supply
PSDINA-24-4
Vision AccessoriesDIN-Rail Power Supply PSDINA-24-4
Overview Compact DIN-mountable power supply coverts ac voltage to dc Allows dc devices to be used in ac environments Converts 115/230V ac voltage to 24V dc for powering dc sensors or vision lights Automatically adjusts for 115/230V ac Allows adjustment of output voltage for 24 to 48V dc Rated for 4 amp output Constructed of rugged metal Features narrow housing for use with standard 35 mm DIN-rail mounting

Overview


Compact DIN-mountable power supply coverts ac voltage to dc



  • Allows dc devices to be used in ac environments
  • Converts 115/230V ac voltage to 24V dc for powering dc sensors or vision lights
  • Automatically adjusts for 115/230V ac
  • Allows adjustment of output voltage for 24 to 48V dc
  • Rated for 4 amp output
  • Constructed of rugged metal
  • Features narrow housing for use with standard 35 mm DIN-rail mounting
Supplier's Site Datasheet

Technical Specifications

  Banner Engineering Corp.
Product Category Power Supplies
Product Number PSDINA-24-4
Product Name Vision AccessoriesDIN-Rail Power Supply
Type DC Power Supply
Form Factor DIN Rail
Features Power Factor Correction
Operating Temperature -10 to 60 C (14 to 140 F)
DC Output Voltage 21.6 to 26.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-750W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Power 750 watts
View Details
Power Supplies - 5000011495-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details
Bench Power Supplies - 1026100 - RS Components, Ltd.
Specs
Regulatory Compliance RoHS Compliant
DC Output Voltage 750.0 volts
DC Output Current 4 amps
View Details