Banner Engineering Corp. Quick Disconnect Cable, M12, 6Pos, R/a; Connector Type A Banner Engineering PKW6Z-9

Description
QUICK DISCONNECT CABLE, M12, 6POS, R/A; Connector Type A:Circular 6 Position Receptacle; Connector Type B:Free End; Cable Length - Metric:9m; Cable Length - Imperial:29.527ft; Accessory Type:Cordset RoHS Compliant: Yes
Datasheet
Description
QUICK DISCONNECT CABLE, M12, 6POS, R/A; Connector Type A:Circular 6 Position Receptacle; Connector Type B:Free End; Cable Length - Metric:9m; Cable Length - Imperial:29.527ft; Accessory Type:Cordset RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Disconnect Cable, M12, 6Pos, R/a; Connector Type A Banner Engineering - 02H6815 - Newark, An Avnet Company
Chicago, IL, United States
Quick Disconnect Cable, M12, 6Pos, R/a; Connector Type A Banner Engineering
02H6815
Quick Disconnect Cable, M12, 6Pos, R/a; Connector Type A Banner Engineering 02H6815
QUICK DISCONNECT CABLE, M12, 6POS, R/A; Connector Type A:Circular 6 Position Receptacle; Connector Type B:Free End; Cable Length - Metric:9m; Cable Length - Imperial:29.527ft; Accessory Type:Cordset RoHS Compliant: Yes

QUICK DISCONNECT CABLE, M12, 6POS, R/A; Connector Type A:Circular 6 Position Receptacle; Connector Type B:Free End; Cable Length - Metric:9m; Cable Length - Imperial:29.527ft; Accessory Type:Cordset RoHS Compliant: Yes

Supplier's Site Datasheet
QD Cable/Cord Set - 3162039 - Radwell International
Willingboro, NJ, United States
QD Cable/Cord Set
3162039
QD Cable/Cord Set 3162039
62999 - CORDSET M8 SNAP SINGLE ENDED; 6-PIN RIGHT-ANGLE FEMALE CONNECTOR; 9.00 M (29.52 FT) IN LENGTH; BLACK PVC JACKET, NYLON BLACK NUT. FREE 2 YEAR RADWELL WARRANTY

62999 - CORDSET M8 SNAP SINGLE ENDED; 6-PIN RIGHT-ANGLE FEMALE CONNECTOR; 9.00 M (29.52 FT) IN LENGTH; BLACK PVC JACKET, NYLON BLACK NUT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Cable Assemblies Cable Assemblies
Product Number 02H6815 3162039
Product Name Quick Disconnect Cable, M12, 6Pos, R/a; Connector Type A Banner Engineering QD Cable/Cord Set
Cable Length 29.53 ft (90 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1064544-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 0.3281 ft (1 dm)
View Details
3 suppliers
RF Cables And RF Cable Assemblies - RG214T - kTB Solutions
Specs
Application RF
Rated Temperature -25 to 80 C (-13 to 176 F)
View Details
Mini-SAS - 10111837-P010002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers