Banner Engineering Corp. Quick Disconnect Cable, M12, 6 Position, Right Angle; Connector Type A Banner Engineering PKW6Z-2

Description
QUICK DISCONNECT CABLE, M12, 6 POSITION, RIGHT ANGLE; Connector Type A:90° Receptacle; Connector Type B:Free End; No. of Positions:6 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.561ft; Product Range:- RoHS Compliant: Yes
Datasheet
Description
QUICK DISCONNECT CABLE, M12, 6 POSITION, RIGHT ANGLE; Connector Type A:90° Receptacle; Connector Type B:Free End; No. of Positions:6 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.561ft; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Disconnect Cable, M12, 6 Position, Right Angle; Connector Type A Banner Engineering - 02H6814 - Newark, An Avnet Company
Chicago, IL, United States
Quick Disconnect Cable, M12, 6 Position, Right Angle; Connector Type A Banner Engineering
02H6814
Quick Disconnect Cable, M12, 6 Position, Right Angle; Connector Type A Banner Engineering 02H6814
QUICK DISCONNECT CABLE, M12, 6 POSITION, RIGHT ANGLE; Connector Type A:90° Receptacle; Connector Type B:Free End; No. of Positions:6 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.561ft; Product Range:- RoHS Compliant: Yes

QUICK DISCONNECT CABLE, M12, 6 POSITION, RIGHT ANGLE; Connector Type A:90° Receptacle; Connector Type B:Free End; No. of Positions:6 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.561ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
QD Cable/Cord Set - 3162035 - Radwell International
Willingboro, NJ, United States
QD Cable/Cord Set
3162035
QD Cable/Cord Set 3162035
62998 - CORDSET M8 SNAP SINGLE ENDED; 6-PIN RIGHT-ANGLE FEMALE CONNECTOR; 2.00 M (6.56 FT) IN LENGTH; BLACK PVC JACKET, NYLON BLACK NUT. FREE 2 YEAR RADWELL WARRANTY

62998 - CORDSET M8 SNAP SINGLE ENDED; 6-PIN RIGHT-ANGLE FEMALE CONNECTOR; 2.00 M (6.56 FT) IN LENGTH; BLACK PVC JACKET, NYLON BLACK NUT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Cable Assemblies Cable Assemblies
Product Number 02H6814 3162035
Product Name Quick Disconnect Cable, M12, 6 Position, Right Angle; Connector Type A Banner Engineering QD Cable/Cord Set
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 6, Stainless Ball to Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers