Banner Engineering Corp. Quick Disconnect Cable, M12, 3 Position, Right Angle; Connector Type A Banner Engineering PKW3M-2

Description
QUICK DISCONNECT CABLE, M12, 3 POSITION, RIGHT ANGLE; Connector Type A:90° M12 Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.561ft; Product Range:- RoHS Compliant: Yes
Datasheet
Description
QUICK DISCONNECT CABLE, M12, 3 POSITION, RIGHT ANGLE; Connector Type A:90° M12 Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.561ft; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Disconnect Cable, M12, 3 Position, Right Angle; Connector Type A Banner Engineering - 21H5113 - Newark, An Avnet Company
Chicago, IL, United States
Quick Disconnect Cable, M12, 3 Position, Right Angle; Connector Type A Banner Engineering
21H5113
Quick Disconnect Cable, M12, 3 Position, Right Angle; Connector Type A Banner Engineering 21H5113
QUICK DISCONNECT CABLE, M12, 3 POSITION, RIGHT ANGLE; Connector Type A:90° M12 Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.561ft; Product Range:- RoHS Compliant: Yes

QUICK DISCONNECT CABLE, M12, 3 POSITION, RIGHT ANGLE; Connector Type A:90° M12 Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.561ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 21H5113
Product Name Quick Disconnect Cable, M12, 3 Position, Right Angle; Connector Type A Banner Engineering
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Coaxial Test Cable RG58C/U to XH Macro-Hook and Alligator Clip - 1021XH - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Cable Assembly - 6049A17 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Low - Loss Cable - Model SAC-26G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details