CIRC CBL 3POS PLUG TO WIRE 29.6'
3PIN THREADED PICO-STYLE CORD SET, SENSOR; Connector Type A:M8 Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:9m; Cable Length - Imperial:29.5ft; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes
BANNER ENGINEERING Sensors & Switches PKG3M-9
CBL CIRC 3POS FMALE 0.03'
| DigiKey | Newark, An Avnet Company | Radwell International | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 2170-PKG3M-9-ND | 21H5106 | PKG3M-9 | |
| Product Name | Circular Cable Assemblies | 3Pin Threaded Pico-Style Cord Set, Sensor; Connector Type A Banner Engineering | QD Cable/Cord Set | Cable Assemblies - Circular Cable Assemblies |
| Cable Shielding | No Shielding | No Shielding; Unshielded |