Banner Engineering Corp. Sensor Cable Assembly; Fibre Optic Connector A Banner Engineering PIT46UHF

Description
SENSOR CABLE ASSEMBLY; Fibre Optic Connector A:-; Fibre Optic Connector B:-; No. of Fibers:1Fibres; Fibre Type:Plastic Optical; Lead Length - Metric:2m; Fibre Diameter:1mm; Product Range:-; Cable Length:2m; Ferrule Material:Acrylic RoHS Compliant: Yes
Description
SENSOR CABLE ASSEMBLY; Fibre Optic Connector A:-; Fibre Optic Connector B:-; No. of Fibers:1Fibres; Fibre Type:Plastic Optical; Lead Length - Metric:2m; Fibre Diameter:1mm; Product Range:-; Cable Length:2m; Ferrule Material:Acrylic RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Sensor Cable Assembly, part number 02H6811, features a single plastic optical fiber with a diameter of 1 mm and a lead length of 2 meters. The assembly is designed for applications requiring flexible and lightweight fiber-optic solutions. The ferrule material is acrylic, ensuring compatibility with various environments. This product is RoHS compliant, making it suitable for projects that adhere to environmental regulations. The cable assembly is ideal for use in non-contact sensing applications, where precise light transmission is necessary.

Datasheet Summary
Powered by GS/AI

The Sensor Cable Assembly, part number 02H6811, features a single plastic optical fiber with a diameter of 1 mm and a lead length of 2 meters. The assembly is designed for applications requiring flexible and lightweight fiber-optic solutions. The ferrule material is acrylic, ensuring compatibility with various environments. This product is RoHS compliant, making it suitable for projects that adhere to environmental regulations. The cable assembly is ideal for use in non-contact sensing applications, where precise light transmission is necessary.

Suppliers

Company
Product
Description
Supplier Links
Sensor Cable Assembly; Fibre Optic Connector A Banner Engineering - 02H6811 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cable Assembly; Fibre Optic Connector A Banner Engineering
02H6811
Sensor Cable Assembly; Fibre Optic Connector A Banner Engineering 02H6811
SENSOR CABLE ASSEMBLY; Fibre Optic Connector A:-; Fibre Optic Connector B:-; No. of Fibers:1Fibres; Fibre Type:Plastic Optical; Lead Length - Metric:2m; Fibre Diameter:1mm; Product Range:-; Cable Length:2m; Ferrule Material:Acrylic RoHS Compliant: Yes

SENSOR CABLE ASSEMBLY; Fibre Optic Connector A:-; Fibre Optic Connector B:-; No. of Fibers:1Fibres; Fibre Type:Plastic Optical; Lead Length - Metric:2m; Fibre Diameter:1mm; Product Range:-; Cable Length:2m; Ferrule Material:Acrylic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02H6811
Product Name Sensor Cable Assembly; Fibre Optic Connector A Banner Engineering
Product Type Fibre Channel
Unlock Full Specs
to access all available technical data

Similar Products

Custom made OBDII 16pin SR split to four pcs DB9 female - QLC16102 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P020002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details