Banner Engineering Corp. Plastic Fiber Optic Assembly; Fibre Optic Connector A Banner Engineering PIT43TMB5

Description
PLASTIC FIBER OPTIC ASSEMBLY; Fibre Optic Connector A:-; Fibre Optic Connector B:-; No. of Fibers:1Fibres; Fibre Type:Plastic Optical; Lead Length - Metric:1m; Fibre Diameter:1mm; Product Range:-; Cable Length:1m RoHS Compliant: Yes
Description
PLASTIC FIBER OPTIC ASSEMBLY; Fibre Optic Connector A:-; Fibre Optic Connector B:-; No. of Fibers:1Fibres; Fibre Type:Plastic Optical; Lead Length - Metric:1m; Fibre Diameter:1mm; Product Range:-; Cable Length:1m RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plastic Fiber Optic Assembly; Fibre Optic Connector A Banner Engineering - 21H5029 - Newark, An Avnet Company
Chicago, IL, United States
Plastic Fiber Optic Assembly; Fibre Optic Connector A Banner Engineering
21H5029
Plastic Fiber Optic Assembly; Fibre Optic Connector A Banner Engineering 21H5029
PLASTIC FIBER OPTIC ASSEMBLY; Fibre Optic Connector A:-; Fibre Optic Connector B:-; No. of Fibers:1Fibres; Fibre Type:Plastic Optical; Lead Length - Metric:1m; Fibre Diameter:1mm; Product Range:-; Cable Length:1m RoHS Compliant: Yes

PLASTIC FIBER OPTIC ASSEMBLY; Fibre Optic Connector A:-; Fibre Optic Connector B:-; No. of Fibers:1Fibres; Fibre Type:Plastic Optical; Lead Length - Metric:1m; Fibre Diameter:1mm; Product Range:-; Cable Length:1m RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 21H5029
Product Name Plastic Fiber Optic Assembly; Fibre Optic Connector A Banner Engineering
Product Type Fibre Channel
Unlock Full Specs
to access all available technical data

Similar Products

OBD 2 J1962 male to female OBD wires with braided hose - QLC16098 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10093084-3070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details