Banner Engineering Corp. Sensor Fiber Optic Cable Assembly; Fibre Optic Connector A Banner Engineering PIRS1X166UMPMAL

Description
SENSOR FIBER OPTIC CABLE ASSEMBLY; Fibre Optic Connector A:-; Fibre Optic Connector B:-; No. of Fibers:16Fibres; Fibre Type:Plastic Optical; Lead Length - Metric:2m; Fibre Diameter:0.265mm; Product Range:-; Cable Length:2m RoHS Compliant: Yes
Datasheet
Description
SENSOR FIBER OPTIC CABLE ASSEMBLY; Fibre Optic Connector A:-; Fibre Optic Connector B:-; No. of Fibers:16Fibres; Fibre Type:Plastic Optical; Lead Length - Metric:2m; Fibre Diameter:0.265mm; Product Range:-; Cable Length:2m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Fiber Optic Cable Assembly; Fibre Optic Connector A Banner Engineering - 21H4985 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Fiber Optic Cable Assembly; Fibre Optic Connector A Banner Engineering
21H4985
Sensor Fiber Optic Cable Assembly; Fibre Optic Connector A Banner Engineering 21H4985
SENSOR FIBER OPTIC CABLE ASSEMBLY; Fibre Optic Connector A:-; Fibre Optic Connector B:-; No. of Fibers:16Fibres; Fibre Type:Plastic Optical; Lead Length - Metric:2m; Fibre Diameter:0.265mm; Product Range:-; Cable Length:2m RoHS Compliant: Yes

SENSOR FIBER OPTIC CABLE ASSEMBLY; Fibre Optic Connector A:-; Fibre Optic Connector B:-; No. of Fibers:16Fibres; Fibre Type:Plastic Optical; Lead Length - Metric:2m; Fibre Diameter:0.265mm; Product Range:-; Cable Length:2m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 21H4985
Product Name Sensor Fiber Optic Cable Assembly; Fibre Optic Connector A Banner Engineering
Product Type Fibre Channel
Unlock Full Specs
to access all available technical data

Similar Products

For truck J1939 9pin male to female with OBDII male 16pin - QLC16009 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details