Banner Engineering Corp. Sensor Fiber Optic Cable Assembly; Fibre Optic Connector A Banner Engineering PIAT26U

Description
SENSOR FIBER OPTIC CABLE ASSEMBLY; Fibre Optic Connector A:-; Fibre Optic Connector B:-; No. of Fibers:1Fibres; Fibre Type:Plastic Optical; Lead Length - Metric:2m; Fibre Diameter:0.5mm; Product Range:-; Cable Length:2m RoHS Compliant: Yes
Datasheet
Description
SENSOR FIBER OPTIC CABLE ASSEMBLY; Fibre Optic Connector A:-; Fibre Optic Connector B:-; No. of Fibers:1Fibres; Fibre Type:Plastic Optical; Lead Length - Metric:2m; Fibre Diameter:0.5mm; Product Range:-; Cable Length:2m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Fiber Optic Cable Assembly; Fibre Optic Connector A Banner Engineering - 21H4821 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Fiber Optic Cable Assembly; Fibre Optic Connector A Banner Engineering
21H4821
Sensor Fiber Optic Cable Assembly; Fibre Optic Connector A Banner Engineering 21H4821
SENSOR FIBER OPTIC CABLE ASSEMBLY; Fibre Optic Connector A:-; Fibre Optic Connector B:-; No. of Fibers:1Fibres; Fibre Type:Plastic Optical; Lead Length - Metric:2m; Fibre Diameter:0.5mm; Product Range:-; Cable Length:2m RoHS Compliant: Yes

SENSOR FIBER OPTIC CABLE ASSEMBLY; Fibre Optic Connector A:-; Fibre Optic Connector B:-; No. of Fibers:1Fibres; Fibre Type:Plastic Optical; Lead Length - Metric:2m; Fibre Diameter:0.5mm; Product Range:-; Cable Length:2m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 21H4821
Product Name Sensor Fiber Optic Cable Assembly; Fibre Optic Connector A Banner Engineering
Product Type Fibre Channel
Unlock Full Specs
to access all available technical data

Similar Products

Truck J1708 overmolding 6pin to DB9 female - QLC16018 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-3050HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details