Banner Engineering Corp. Fiber Optic Cable PIA46UHFMB8X12

Description
PLASTIC FIBER, OPPOSED SENSING MODE GENERAL, REFLECTIVE SENSING MODE DETAILED, SENSING END SEGMENT: RECTANGLE, SENSING END SIZE: 8.0 X 12.0 MM, CORE DIA.: 1 MM, MIN BEND RADIUS: 2MM, FIBER LENGTH 2 M, RIGHT ANGLE BEAM EXIT, FREE CUT TERMINATION, 12379. FREE 2 YEAR RADWELL WARRANTY
Description
PLASTIC FIBER, OPPOSED SENSING MODE GENERAL, REFLECTIVE SENSING MODE DETAILED, SENSING END SEGMENT: RECTANGLE, SENSING END SIZE: 8.0 X 12.0 MM, CORE DIA.: 1 MM, MIN BEND RADIUS: 2MM, FIBER LENGTH 2 M, RIGHT ANGLE BEAM EXIT, FREE CUT TERMINATION, 12379. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Cable - 21595470 - Radwell International
Willingboro, NJ, United States
Fiber Optic Cable
21595470
Fiber Optic Cable 21595470
PLASTIC FIBER, OPPOSED SENSING MODE GENERAL, REFLECTIVE SENSING MODE DETAILED, SENSING END SEGMENT: RECTANGLE, SENSING END SIZE: 8.0 X 12.0 MM, CORE DIA.: 1 MM, MIN BEND RADIUS: 2MM, FIBER LENGTH 2 M, RIGHT ANGLE BEAM EXIT, FREE CUT TERMINATION, 12379. FREE 2 YEAR RADWELL WARRANTY

PLASTIC FIBER, OPPOSED SENSING MODE GENERAL, REFLECTIVE SENSING MODE DETAILED, SENSING END SEGMENT: RECTANGLE, SENSING END SIZE: 8.0 X 12.0 MM, CORE DIA.: 1 MM, MIN BEND RADIUS: 2MM, FIBER LENGTH 2 M, RIGHT ANGLE BEAM EXIT, FREE CUT TERMINATION, 12379. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Fiber Optic Cables
Product Number 21595470
Product Name Fiber Optic Cable
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-DS-Q-2-R25 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Optical Fiber, Single Mode, Jacketed, 633-780 nm, 0.10-0.14 NA. - F-SV-C - Newport MKS
Specs
Fiber Mode SingleMode
Cable Diameter 2.5 mm (0.0984 inch)
Wavelength 633 to 780 nm (6330 to 7800 Å)
View Details
Fibre Optic Cable - 2873323 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Other; OM4
Operating Temperature 60 C (140 F)
View Details