Banner Engineering Corp. Photoelectric PD45VP6LLPQ

Description
RETRO LASER, RANGE DEPENDS ON REFLECTOR, INPUT 10-30 VDC, OUTPUTS COMPLEMENTARY PNP, 6 IN PIGTAIL QD CONNECTOR, (58622). FREE 2 YEAR RADWELL WARRANTY
Description
RETRO LASER, RANGE DEPENDS ON REFLECTOR, INPUT 10-30 VDC, OUTPUTS COMPLEMENTARY PNP, 6 IN PIGTAIL QD CONNECTOR, (58622). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 13647 - Radwell International
Willingboro, NJ, United States
Photoelectric
13647
Photoelectric 13647
RETRO LASER, RANGE DEPENDS ON REFLECTOR, INPUT 10-30 VDC, OUTPUTS COMPLEMENTARY PNP, 6 IN PIGTAIL QD CONNECTOR, (58622). FREE 2 YEAR RADWELL WARRANTY

RETRO LASER, RANGE DEPENDS ON REFLECTOR, INPUT 10-30 VDC, OUTPUTS COMPLEMENTARY PNP, 6 IN PIGTAIL QD CONNECTOR, (58622). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 13647
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1584997 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular; Other; Block
Operation Distance 1.57 inch (40 mm)
View Details
Proximity Sensors - 2093427 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0984 inch (2.5 mm)
View Details
Proximity sensor - SIEN-M18B-PS-K-L-PA - Festo Corporation
Specs
Sensor Technology Inductive Proximity Sensor
Operation Distance 0.1969 inch (5 mm)
Repeatability 3.94 mils (100 µm)
View Details
2 suppliers
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details