Banner Engineering Corp. Photoelectric PD45VN6C200Q

Description
48322 - PICODOT: CONVERGENT LASER; FOCALPOINT: 203 MM; INPUT: 10-30 V DC; OUTPUTS: COMPLEMENTARY NPN; 6 IN PIGTAIL QD. FREE 2 YEAR RADWELL WARRANTY
Description
48322 - PICODOT: CONVERGENT LASER; FOCALPOINT: 203 MM; INPUT: 10-30 V DC; OUTPUTS: COMPLEMENTARY NPN; 6 IN PIGTAIL QD. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 117771 - Radwell International
Willingboro, NJ, United States
Photoelectric
117771
Photoelectric 117771
48322 - PICODOT: CONVERGENT LASER; FOCALPOINT: 203 MM; INPUT: 10-30 V DC; OUTPUTS: COMPLEMENTARY NPN; 6 IN PIGTAIL QD. FREE 2 YEAR RADWELL WARRANTY

48322 - PICODOT: CONVERGENT LASER; FOCALPOINT: 203 MM; INPUT: 10-30 V DC; OUTPUTS: COMPLEMENTARY NPN; 6 IN PIGTAIL QD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 117771
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Diffuse scan - SOEG-RTH-M18W-NS-S-2L - Festo Corporation
Specs
Sensor Technology Photoelectric Sensors
Switching Frequency 0.5000 kHz
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
18 mm Diameter Inductive Sensor - I18MU8NOC - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
ANSI Street Lighting Photocells - 2401413-1 - TE Connectivity
Specs
Operating Temperature -40 to 149 F (-40 to 65 C)
View Details