Banner Engineering Corp. Photoelectric PD45VN6C200

Description
CONVERGENT LASER, FOCALPOINT 203 MM, INPUT 10-30 VDC, OUTPUTS COMPLEMENTARY NPN, 2 M (6.5 FT) CABLE, 47926. FREE 2 YEAR RADWELL WARRANTY
Description
CONVERGENT LASER, FOCALPOINT 203 MM, INPUT 10-30 VDC, OUTPUTS COMPLEMENTARY NPN, 2 M (6.5 FT) CABLE, 47926. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 3147601 - Radwell International
Willingboro, NJ, United States
Photoelectric
3147601
Photoelectric 3147601
CONVERGENT LASER, FOCALPOINT 203 MM, INPUT 10-30 VDC, OUTPUTS COMPLEMENTARY NPN, 2 M (6.5 FT) CABLE, 47926. FREE 2 YEAR RADWELL WARRANTY

CONVERGENT LASER, FOCALPOINT 203 MM, INPUT 10-30 VDC, OUTPUTS COMPLEMENTARY NPN, 2 M (6.5 FT) CABLE, 47926. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 3147601
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2093359 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Inductive Sensors with Switchable LED -  - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1181 to 0.7874 inch (3 to 20 mm)
View Details
Inductive Proximity Sensors - 5000000071-SE - TE Connectivity
Specs
Operation Distance 0.5900 inch (14.99 mm)
Switching Frequency 0.2500 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details