Banner Engineering Corp. Sensor Cable Assembly; Fibre Optic Connector A Banner Engineering PBT46U

Description
SENSOR CABLE ASSEMBLY; Fibre Optic Connector A:-; Fibre Optic Connector B:-; No. of Fibers:2Fibres; Fibre Type:Plastic Optical; Lead Length - Metric:2m; Fibre Diameter:1mm; Product Range:-; Cable Length:2m; Ferrule Material:Acrylic RoHS Compliant: Yes
Datasheet
Description
SENSOR CABLE ASSEMBLY; Fibre Optic Connector A:-; Fibre Optic Connector B:-; No. of Fibers:2Fibres; Fibre Type:Plastic Optical; Lead Length - Metric:2m; Fibre Diameter:1mm; Product Range:-; Cable Length:2m; Ferrule Material:Acrylic RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cable Assembly; Fibre Optic Connector A Banner Engineering - 02H6806 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cable Assembly; Fibre Optic Connector A Banner Engineering
02H6806
Sensor Cable Assembly; Fibre Optic Connector A Banner Engineering 02H6806
SENSOR CABLE ASSEMBLY; Fibre Optic Connector A:-; Fibre Optic Connector B:-; No. of Fibers:2Fibres; Fibre Type:Plastic Optical; Lead Length - Metric:2m; Fibre Diameter:1mm; Product Range:-; Cable Length:2m; Ferrule Material:Acrylic RoHS Compliant: Yes

SENSOR CABLE ASSEMBLY; Fibre Optic Connector A:-; Fibre Optic Connector B:-; No. of Fibers:2Fibres; Fibre Type:Plastic Optical; Lead Length - Metric:2m; Fibre Diameter:1mm; Product Range:-; Cable Length:2m; Ferrule Material:Acrylic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02H6806
Product Name Sensor Cable Assembly; Fibre Optic Connector A Banner Engineering
Product Type Fibre Channel
Unlock Full Specs
to access all available technical data

Similar Products

Installable OBD2 Cat5E cable to RJ45 with molding - QLC16113 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P050001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details