Banner Engineering Corp. Plastic Fiber Optic Cable Assembly; Fibre Optic Connector A Banner Engineering PBT26U

Description
PLASTIC FIBER OPTIC CABLE ASSEMBLY; Fibre Optic Connector A:-; Fibre Optic Connector B:-; No. of Fibers:2Fibres; Fibre Type:Plastic Optical; Lead Length - Metric:2m; Fibre Diameter:0.5mm; Product Range:-; Cable Length:2m RoHS Compliant: Yes
Datasheet
Description
PLASTIC FIBER OPTIC CABLE ASSEMBLY; Fibre Optic Connector A:-; Fibre Optic Connector B:-; No. of Fibers:2Fibres; Fibre Type:Plastic Optical; Lead Length - Metric:2m; Fibre Diameter:0.5mm; Product Range:-; Cable Length:2m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plastic Fiber Optic Cable Assembly; Fibre Optic Connector A Banner Engineering - 21H4534 - Newark, An Avnet Company
Chicago, IL, United States
Plastic Fiber Optic Cable Assembly; Fibre Optic Connector A Banner Engineering
21H4534
Plastic Fiber Optic Cable Assembly; Fibre Optic Connector A Banner Engineering 21H4534
PLASTIC FIBER OPTIC CABLE ASSEMBLY; Fibre Optic Connector A:-; Fibre Optic Connector B:-; No. of Fibers:2Fibres; Fibre Type:Plastic Optical; Lead Length - Metric:2m; Fibre Diameter:0.5mm; Product Range:-; Cable Length:2m RoHS Compliant: Yes

PLASTIC FIBER OPTIC CABLE ASSEMBLY; Fibre Optic Connector A:-; Fibre Optic Connector B:-; No. of Fibers:2Fibres; Fibre Type:Plastic Optical; Lead Length - Metric:2m; Fibre Diameter:0.5mm; Product Range:-; Cable Length:2m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 21H4534
Product Name Plastic Fiber Optic Cable Assembly; Fibre Optic Connector A Banner Engineering
Product Type Fibre Channel
Unlock Full Specs
to access all available technical data

Similar Products

High-Quality UL2464 OBD Male to DB9 Male 20AWG Cable - QLC16108 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details