Banner Engineering Corp. Sensor, Optical Touch Button, Npn; Sensor Output Banner Engineering OTBVN6L

Description
SENSOR, OPTICAL TOUCH BUTTON, NPN; Sensor Output:NPN; Sensing Range Max:-; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:7A; Product Range:OTB Series RoHS Compliant: Yes
Datasheet
Description
SENSOR, OPTICAL TOUCH BUTTON, NPN; Sensor Output:NPN; Sensing Range Max:-; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:7A; Product Range:OTB Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor, Optical Touch Button, Npn; Sensor Output Banner Engineering - 21H4158 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Optical Touch Button, Npn; Sensor Output Banner Engineering
21H4158
Sensor, Optical Touch Button, Npn; Sensor Output Banner Engineering 21H4158
SENSOR, OPTICAL TOUCH BUTTON, NPN; Sensor Output:NPN; Sensing Range Max:-; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:7A; Product Range:OTB Series RoHS Compliant: Yes

SENSOR, OPTICAL TOUCH BUTTON, NPN; Sensor Output:NPN; Sensing Range Max:-; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:7A; Product Range:OTB Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 21H4158
Product Name Sensor, Optical Touch Button, Npn; Sensor Output Banner Engineering
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
18 mm Diameter AC 2 Wire Inductive Proximity Sensor - S3297 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1969 inch (5 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
EE-SX398/EE-SX498 Photomicrosensor (Transmissive) - EE-SX498 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1181 inch (3 mm)
View Details
3 suppliers