Banner Engineering Corp. Safety Controllers and Modules Muting Modules Family

Description
Overview Suspends safeguarding during hazard-free times in the machine's cycle Allows material to move into or from the process, without tripping the primary safeguard Monitors two or four hard-relay contact or OSSD output safety devices Available in models for Type 2 and Type 4 applications Offers 24V dc supply voltage with either two solid-state OSSD or 2 normally open (NO) safety outputs Includes one non-safety auxiliary output Offers two reset options: Automatic and Monitored Manual Uses diverse redundancy and self-checking, for reliability Features models for DIN-rail mounting or IP65-rated housing for flat mounting Mounts outside a control panel, near the muted safeguard, or inside the control panel Installs easily Connects to supplemental safeguarding devices or E-stops
Datasheet
Description
Overview Suspends safeguarding during hazard-free times in the machine's cycle Allows material to move into or from the process, without tripping the primary safeguard Monitors two or four hard-relay contact or OSSD output safety devices Available in models for Type 2 and Type 4 applications Offers 24V dc supply voltage with either two solid-state OSSD or 2 normally open (NO) safety outputs Includes one non-safety auxiliary output Offers two reset options: Automatic and Monitored Manual Uses diverse redundancy and self-checking, for reliability Features models for DIN-rail mounting or IP65-rated housing for flat mounting Mounts outside a control panel, near the muted safeguard, or inside the control panel Installs easily Connects to supplemental safeguarding devices or E-stops
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Controllers and Modules - Muting Modules Family - Banner Engineering Corp.
Minneapolis, MN, USA
Safety Controllers and Modules
Muting Modules Family
Safety Controllers and Modules Muting Modules Family
Overview Suspends safeguarding during hazard-free times in the machine's cycle Allows material to move into or from the process, without tripping the primary safeguard Monitors two or four hard-relay contact or OSSD output safety devices Available in models for Type 2 and Type 4 applications Offers 24V dc supply voltage with either two solid-state OSSD or 2 normally open (NO) safety outputs Includes one non-safety auxiliary output Offers two reset options: Automatic and Monitored Manual Uses diverse redundancy and self-checking, for reliability Features models for DIN-rail mounting or IP65-rated housing for flat mounting Mounts outside a control panel, near the muted safeguard, or inside the control panel Installs easily Connects to supplemental safeguarding devices or E-stops

Overview



  • Suspends safeguarding during hazard-free times in the machine's cycle
  • Allows material to move into or from the process, without tripping the primary safeguard
  • Monitors two or four hard-relay contact or OSSD output safety devices
  • Available in models for Type 2 and Type 4 applications
  • Offers 24V dc supply voltage with either two solid-state OSSD or 2 normally open (NO) safety outputs
  • Includes one non-safety auxiliary output
  • Offers two reset options: Automatic and Monitored Manual
  • Uses diverse redundancy and self-checking, for reliability
  • Features models for DIN-rail mounting or IP65-rated housing for flat mounting
  • Mounts outside a control panel, near the muted safeguard, or inside the control panel
  • Installs easily
  • Connects to supplemental safeguarding devices or E-stops
Supplier's Site Datasheet

Technical Specifications

  Banner Engineering Corp.
Product Category Safety Relays
Product Number Muting Modules Family
Product Name Safety Controllers and Modules
Mounting DIN
Unlock Full Specs
to access all available technical data