Banner Engineering Corp. QD Cable/Cord Set MQVR3S-530

Description
72713 - CORDSET 1/2 IN SINGLE ENDED; 5-PIN STRAIGHT FEMALE CONNECTOR WITH SHIELD; 10.00 M (32.80 FT) IN LENGTH; BLACK PVC JACKET, NICKEL-PLATED BRASS NUT. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
72713 - CORDSET 1/2 IN SINGLE ENDED; 5-PIN STRAIGHT FEMALE CONNECTOR WITH SHIELD; 10.00 M (32.80 FT) IN LENGTH; BLACK PVC JACKET, NICKEL-PLATED BRASS NUT. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
QD Cable/Cord Set - 3121958 - Radwell International
Willingboro, NJ, United States
QD Cable/Cord Set
3121958
QD Cable/Cord Set 3121958
72713 - CORDSET 1/2 IN SINGLE ENDED; 5-PIN STRAIGHT FEMALE CONNECTOR WITH SHIELD; 10.00 M (32.80 FT) IN LENGTH; BLACK PVC JACKET, NICKEL-PLATED BRASS NUT. FREE 2 YEAR RADWELL WARRANTY

72713 - CORDSET 1/2 IN SINGLE ENDED; 5-PIN STRAIGHT FEMALE CONNECTOR WITH SHIELD; 10.00 M (32.80 FT) IN LENGTH; BLACK PVC JACKET, NICKEL-PLATED BRASS NUT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
General Purpose Indicators; Connector Type A Banner Engineering - 34K8146 - Newark, An Avnet Company
Chicago, IL, United States
General Purpose Indicators; Connector Type A Banner Engineering
34K8146
General Purpose Indicators; Connector Type A Banner Engineering 34K8146
GENERAL PURPOSE INDICATORS; Connector Type A:1/2"-20 UNF Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:9m; Cable Length - Imperial:29.527ft; Product Range:-; Accessory Type:Cordset RoHS Compliant: Yes

GENERAL PURPOSE INDICATORS; Connector Type A:1/2"-20 UNF Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:9m; Cable Length - Imperial:29.527ft; Product Range:-; Accessory Type:Cordset RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Circular Cable Assemblies - MQVR3S-530 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
MQVR3S-530
Cable Assemblies - Circular Cable Assemblies MQVR3S-530
CBL CIRC 5POS FMALE 30'

CBL CIRC 5POS FMALE 30'

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 3121958 34K8146 MQVR3S-530
Product Name QD Cable/Cord Set General Purpose Indicators; Connector Type A Banner Engineering Cable Assemblies - Circular Cable Assemblies
Cable Length 29.53 ft (90 dm) 30 ft (91.44 dm)
Unlock Full Specs
to access all available technical data

Similar Products

DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details
Phase-Stable Flex Cable, DC-26.5 GHz, 5.0 ft. (1.5m) - CBN-5FT-SMSM+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Connector Type SMA-Male
View Details
2 suppliers