Banner Engineering Corp. Circular Cable Assemblies MQDEC2-515RA

Description
Cable Assembly 15.00' (4.57m)
Request a Quote Datasheet
Description
Cable Assembly 15.00' (4.57m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 2170-MQDEC2-515RA-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
2170-MQDEC2-515RA-ND
Circular Cable Assemblies 2170-MQDEC2-515RA-ND
Cable Assembly 15.00' (4.57m)

Cable Assembly 15.00' (4.57m)

Buy Now Datasheet
QD Cable/Cord Set - 598905 - Radwell International
Willingboro, NJ, United States
QD Cable/Cord Set
598905
QD Cable/Cord Set 598905
EURO-STYLE QUICK DISCONNECT CABL,E WITH SHEILD, 5-PIN RIGHT-ANGLE CONNECTOR, 5 M (15 FT) IN LENGTH, CHROME-PLATED BRASS COUPLING NUT. FREE 2 YEAR RADWELL WARRANTY

EURO-STYLE QUICK DISCONNECT CABL,E WITH SHEILD, 5-PIN RIGHT-ANGLE CONNECTOR, 5 M (15 FT) IN LENGTH, CHROME-PLATED BRASS COUPLING NUT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Cable Assemblies - Circular Cable Assemblies - MQDEC2-515RA - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
MQDEC2-515RA
Cable Assemblies - Circular Cable Assemblies MQDEC2-515RA
CBL CIRC 5POS FMALE TO WIRE 15'

CBL CIRC 5POS FMALE TO WIRE 15'

Supplier's Site
Quick Disconnect Cable, M12, 5 Position, Right Angle; Connector Type A Banner Engineering - 21H2314 - Newark, An Avnet Company
Chicago, IL, United States
Quick Disconnect Cable, M12, 5 Position, Right Angle; Connector Type A Banner Engineering
21H2314
Quick Disconnect Cable, M12, 5 Position, Right Angle; Connector Type A Banner Engineering 21H2314
QUICK DISCONNECT CABLE, M12, 5 POSITION, RIGHT ANGLE; Connector Type A:90° M12 Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4"; Product Range:- RoHS Compliant: Yes

QUICK DISCONNECT CABLE, M12, 5 POSITION, RIGHT ANGLE; Connector Type A:90° M12 Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4"; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Radwell International Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2170-MQDEC2-515RA-ND 598905 MQDEC2-515RA 21H2314
Product Name Circular Cable Assemblies QD Cable/Cord Set Cable Assemblies - Circular Cable Assemblies Quick Disconnect Cable, M12, 5 Position, Right Angle; Connector Type A Banner Engineering
Cable Length 15 ft (45.72 dm) 15 ft (45.72 dm) 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport To HDMI Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.4167 ft (1.27 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Cable Type Coaxial
View Details