Banner Engineering Corp. Circular Cable Assemblies MQDEC2-515

Description
Cable Assembly 15.00' (4.57m)
Request a Quote
Description
Cable Assembly 15.00' (4.57m)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Quick Disconnect Cable, M12 5 Position Straight, is designed for use with the LX Series sensors from Banner Engineering. It features a 5-pin Euro-style connector with a straight configuration, ensuring compatibility with various applications. The cable length is 5 meters (16.404 feet), providing ample reach for installation in industrial settings. This product is RoHS compliant, indicating it meets environmental standards for hazardous substances. The cable is suitable for reliable connections in sensor applications, particularly where quick disconnection is advantageous.

Datasheet Summary
Powered by GS/AI

The Quick Disconnect Cable, M12 5 Position Straight, is designed for use with the LX Series sensors from Banner Engineering. It features a 5-pin Euro-style connector with a straight configuration, ensuring compatibility with various applications. The cable length is 5 meters (16.404 feet), providing ample reach for installation in industrial settings. This product is RoHS compliant, indicating it meets environmental standards for hazardous substances. The cable is suitable for reliable connections in sensor applications, particularly where quick disconnection is advantageous.

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 2170-MQDEC2-515-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
2170-MQDEC2-515-ND
Circular Cable Assemblies 2170-MQDEC2-515-ND
Cable Assembly 15.00' (4.57m)

Cable Assembly 15.00' (4.57m)

Buy Now Datasheet
QD Cable/Cord Set - 388612 - Radwell International
Willingboro, NJ, United States
QD Cable/Cord Set
388612
QD Cable/Cord Set 388612
QUICK DISCONNECT CABLE, EURO-STYLE, WITH SHIELD, 5-PIN STRAIGHT CONNECTOR, 5 M (15 FT) IN LENGTH, CHROME-PLATED BRASS COUPLING NUT, 60811. FREE 2 YEAR RADWELL WARRANTY

QUICK DISCONNECT CABLE, EURO-STYLE, WITH SHIELD, 5-PIN STRAIGHT CONNECTOR, 5 M (15 FT) IN LENGTH, CHROME-PLATED BRASS COUPLING NUT, 60811. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
QD Cable/Cord Set -  - Radwell International
Willingboro, NJ, United States
QD Cable/Cord Set
QD Cable/Cord Set
BANNER ENGINEERING Sensors & Switches MQDEC2-515

BANNER ENGINEERING Sensors & Switches MQDEC2-515

Supplier's Site
Quick Disconnect Cable, M12 5 Position Straight; Connector Type A Banner Engineering - 21H2313 - Newark, An Avnet Company
Chicago, IL, United States
Quick Disconnect Cable, M12 5 Position Straight; Connector Type A Banner Engineering
21H2313
Quick Disconnect Cable, M12 5 Position Straight; Connector Type A Banner Engineering 21H2313
QUICK DISCONNECT CABLE, M12 5 POSITION STRAIGHT; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.404ft; Product Range:LX Series RoHS Compliant: Yes

QUICK DISCONNECT CABLE, M12 5 POSITION STRAIGHT; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.404ft; Product Range:LX Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Circular Cable Assemblies - MQDEC2-515 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
MQDEC2-515
Cable Assemblies - Circular Cable Assemblies MQDEC2-515
CBL CIRC 5POS FMALE TO WIRE 15'

CBL CIRC 5POS FMALE TO WIRE 15'

Supplier's Site

Technical Specifications

  DigiKey Radwell International Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2170-MQDEC2-515-ND 388612 21H2313 MQDEC2-515
Product Name Circular Cable Assemblies QD Cable/Cord Set Quick Disconnect Cable, M12 5 Position Straight; Connector Type A Banner Engineering Cable Assemblies - Circular Cable Assemblies
Cable Length 15 ft (45.72 dm) 16.4 ft (50 dm) 15 ft (45.72 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Pogo Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Precision Test Cable, Economy, 40.0 GHz, 72.0″ - E40-6FT-KMKM+ - Mini-Circuits
Specs
Cable Length 6 ft (18.29 dm)
Rated Temperature -40 to 70 C (-40 to 158 F)
View Details
H07 V-K Single Fine Wire Stranded - 86023140 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details