Banner Engineering Corp. Circular Cable Assemblies MQDEC2-506RA

Description
Cable Assembly 6.00' (1.83m)
Request a Quote Datasheet
Description
Cable Assembly 6.00' (1.83m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 2170-MQDEC2-506RA-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
2170-MQDEC2-506RA-ND
Circular Cable Assemblies 2170-MQDEC2-506RA-ND
Cable Assembly 6.00' (1.83m)

Cable Assembly 6.00' (1.83m)

Buy Now Datasheet
Sensor Cable Assembly; Connector Type A Banner Engineering - 21H2312 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cable Assembly; Connector Type A Banner Engineering
21H2312
Sensor Cable Assembly; Connector Type A Banner Engineering 21H2312
SENSOR CABLE ASSEMBLY; Connector Type A:90° M12 Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.5ft; Product Range:-; Body Material:Polyurethan e RoHS Compliant: Yes

SENSOR CABLE ASSEMBLY; Connector Type A:90° M12 Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.5ft; Product Range:-; Body Material:Polyurethane RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Circular Cable Assemblies - MQDEC2-506RA - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
MQDEC2-506RA
Cable Assemblies - Circular Cable Assemblies MQDEC2-506RA
CBL CIRC 5POS FMALE TO WIRE 6'

CBL CIRC 5POS FMALE TO WIRE 6'

Supplier's Site
QD Cable/Cord Set - 831612 - Radwell International
Willingboro, NJ, United States
QD Cable/Cord Set
831612
QD Cable/Cord Set 831612
60813 - CORDSET A-CODE M12 SINGLE ENDED;5-PIN RIGHT-ANGLE FEMALE CONNECTOR WITH SHIELD; 2.00 M (6.56 FT) IN LENGTH; BLACK PVC JACKET, NICKEL-PLATED BRASS NUT. FREE 2 YEAR RADWELL WARRANTY

60813 - CORDSET A-CODE M12 SINGLE ENDED;5-PIN RIGHT-ANGLE FEMALE CONNECTOR WITH SHIELD; 2.00 M (6.56 FT) IN LENGTH; BLACK PVC JACKET, NICKEL-PLATED BRASS NUT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Radwell International
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2170-MQDEC2-506RA-ND 21H2312 MQDEC2-506RA 831612
Product Name Circular Cable Assemblies Sensor Cable Assembly; Connector Type A Banner Engineering Cable Assemblies - Circular Cable Assemblies QD Cable/Cord Set
Cable Length 6 ft (18.29 dm) 6.56 ft (20 dm) 6 ft (18.29 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Right angel OBD II J1962 16pin to Overmolded female - QLC16040 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface Adapters & Converters - 100789 - RS Components, Ltd.
Specs
Application Computer
Connector Type D-sub, 9-Pin
Gender Male-Male
View Details