Banner Engineering Corp. Circular Cable Assemblies MQDEC2-506

Description
Cable Assembly 6.00' (1.83m)
Request a Quote Datasheet
Description
Cable Assembly 6.00' (1.83m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 2170-MQDEC2-506-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
2170-MQDEC2-506-ND
Circular Cable Assemblies 2170-MQDEC2-506-ND
Cable Assembly 6.00' (1.83m)

Cable Assembly 6.00' (1.83m)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - MQDEC2-506 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
MQDEC2-506
Cable Assemblies - Circular Cable Assemblies MQDEC2-506
CBL CIRC 5POS FMALE TO WIRE 6'

CBL CIRC 5POS FMALE TO WIRE 6'

Supplier's Site
Sensor Cable Assembly; Connector Type A Banner Engineering - 21H2311 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cable Assembly; Connector Type A Banner Engineering
21H2311
Sensor Cable Assembly; Connector Type A Banner Engineering 21H2311
SENSOR CABLE ASSEMBLY; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.5ft; Product Range:-; Body Material:Polyurethan e; Cable Length:2m RoHS Compliant: Yes

SENSOR CABLE ASSEMBLY; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.5ft; Product Range:-; Body Material:Polyurethane; Cable Length:2m RoHS Compliant: Yes

Supplier's Site Datasheet
QD Cable/Cord Set - 661599 - Radwell International
Willingboro, NJ, United States
QD Cable/Cord Set
661599
QD Cable/Cord Set 661599
CORDSET, SINGLE ENDED, WITH SHIELD, 5-PIN STRAIGHT FEMALE CONNECTOR, 2 M (6.5 FT) IN LENGTH, CHROME-PLATED BRASS COUPLING NUT, M12. FREE 2 YEAR RADWELL WARRANTY

CORDSET, SINGLE ENDED, WITH SHIELD, 5-PIN STRAIGHT FEMALE CONNECTOR, 2 M (6.5 FT) IN LENGTH, CHROME-PLATED BRASS COUPLING NUT, M12. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
QD Cable/Cord Set -  - Radwell International
Willingboro, NJ, United States
QD Cable/Cord Set
QD Cable/Cord Set
BANNER ENGINEERING Sensors & Switches MQDEC2-506

BANNER ENGINEERING Sensors & Switches MQDEC2-506

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Radwell International
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2170-MQDEC2-506-ND MQDEC2-506 21H2311 661599
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies Sensor Cable Assembly; Connector Type A Banner Engineering QD Cable/Cord Set
Cable Length 6 ft (18.29 dm) 6 ft (18.29 dm) 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Dvi To Dvi Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DVI Cable
Gender Male-Male
View Details
Precision Test Cable, Economy, 67 GHz, 24.0″ - E67-2FT-EMEM+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers
H05 V-K PVC Single Fine Wire - 86023020 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details