Banner Engineering Corp. Circular Cable Assemblies MQDEC2-482RA

Description
CORDSET: SINGLE-ENDED M12; 4-PIN
Request a Quote Datasheet
Description
CORDSET: SINGLE-ENDED M12; 4-PIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 2170-MQDEC2-482RA-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
2170-MQDEC2-482RA-ND
Circular Cable Assemblies 2170-MQDEC2-482RA-ND
CORDSET: SINGLE-ENDED M12; 4-PIN

CORDSET: SINGLE-ENDED M12; 4-PIN

Buy Now Datasheet
Electrical Cable/Wire - 26451547 - Radwell International
Willingboro, NJ, United States
Electrical Cable/Wire
26451547
Electrical Cable/Wire 26451547
10865 - CORDSET A-CODE M12 SINGLE ENDED, 5-PIN RIGHT-ANGLE FEMALE CONNECTOR WITH SHIELD, 25 M (82.02 FT) IN LENGTH, BLACK PVC JACKET, NICKEL-PLATED BRASS NUT. FREE 2 YEAR RADWELL WARRANTY

10865 - CORDSET A-CODE M12 SINGLE ENDED, 5-PIN RIGHT-ANGLE FEMALE CONNECTOR WITH SHIELD, 25 M (82.02 FT) IN LENGTH, BLACK PVC JACKET, NICKEL-PLATED BRASS NUT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Radwell International
Product Category Cable Assemblies Cable Assemblies
Product Number 2170-MQDEC2-482RA-ND 26451547
Product Name Circular Cable Assemblies Electrical Cable/Wire
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Stainless Ball to Stainless Ball - AC-CHH0-5-2000-038 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Flexible Test Cable, 18.0 GHz, 39.4″ - ULC-1M-NMNM+ - Mini-Circuits
Specs
Cable Length 3.28 ft (10 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
Green/Yellow PVC Single Wire - 56020030 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details