Banner Engineering Corp. Circular Cable Assemblies MQDEC2-415RA

Description
CBL 4POS PLUG RA TO WIRE 16.4'
Request a Quote Datasheet
Description
CBL 4POS PLUG RA TO WIRE 16.4'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 2170-MQDEC2-415RA-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
2170-MQDEC2-415RA-ND
Circular Cable Assemblies 2170-MQDEC2-415RA-ND
CBL 4POS PLUG RA TO WIRE 16.4'

CBL 4POS PLUG RA TO WIRE 16.4'

Buy Now Datasheet
Quick Disconnect Cable, M12, 4 Position, Right Angle; Connector Type A Banner Engineering - 34K8140 - Newark, An Avnet Company
Chicago, IL, United States
Quick Disconnect Cable, M12, 4 Position, Right Angle; Connector Type A Banner Engineering
34K8140
Quick Disconnect Cable, M12, 4 Position, Right Angle; Connector Type A Banner Engineering 34K8140
QUICK DISCONNECT CABLE, M12, 4 POSITION, RIGHT ANGLE; Connector Type A:90° M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.404ft; Product Range:- RoHS Compliant: Yes

QUICK DISCONNECT CABLE, M12, 4 POSITION, RIGHT ANGLE; Connector Type A:90° M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.404ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Circular Cable Assemblies - MQDEC2-415RA - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
MQDEC2-415RA
Cable Assemblies - Circular Cable Assemblies MQDEC2-415RA
CBL M12 FEM R/A

CBL M12 FEM R/A

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2170-MQDEC2-415RA-ND 34K8140 MQDEC2-415RA
Product Name Circular Cable Assemblies Quick Disconnect Cable, M12, 4 Position, Right Angle; Connector Type A Banner Engineering Cable Assemblies - Circular Cable Assemblies
Cable Length 16.4 ft (49.99 dm) 16.4 ft (50 dm) 16.4 ft (49.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Potentiometer with cable tail - potentiometer with cable tail - BARTEC
Specs
Rated Temperature -28.89 to 21.11 C (-20 to 70 F)
View Details
Overmolded Cable Assemblies, USB 3.0 (USB 3.2 Gen 1x1) Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type USB
Cable Shielding Braid; Foil
Cable Length 0.7874 ft (2.4 dm)
View Details