CORDSET: SINGLE-ENDED M12; 4-PIN
QUICK DISCONNECT CABLE, M12, 4 POSITION, RIGHT ANGLE; Connector Type A:90° M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.561ft; Product Range:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 2170-MQDEC2-406RA-ND | 34K8138 |
| Product Name | Circular Cable Assemblies | Quick Disconnect Cable, M12, 4 Position, Right Angle; Connector Type A Banner Engineering |
| Cable Length | 6.56 ft (20 dm) |