Banner Engineering Corp. Circular Cable Assemblies MQDEC2-406

Description
CIRC CBL 4POS PLUG TO WIRE 6.56'
Request a Quote Datasheet
Description
CIRC CBL 4POS PLUG TO WIRE 6.56'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 2170-MQDEC2-406-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
2170-MQDEC2-406-ND
Circular Cable Assemblies 2170-MQDEC2-406-ND
CIRC CBL 4POS PLUG TO WIRE 6.56'

CIRC CBL 4POS PLUG TO WIRE 6.56'

Buy Now Datasheet
QD Cable/Cord Set - 3120576 - Radwell International
Willingboro, NJ, United States
QD Cable/Cord Set
3120576
QD Cable/Cord Set 3120576
CORDSET, A-CODE M12 SINGLE ENDED, 4-PIN STRAIGHT FEMALE CONNECTOR WITH SHIELD, 2.00 M (6.56 FT) IN LENGTH, BLACK PVC JACKET, NICKEL PLATED BRASS NUT, 73661. FREE 2 YEAR RADWELL WARRANTY

CORDSET, A-CODE M12 SINGLE ENDED, 4-PIN STRAIGHT FEMALE CONNECTOR WITH SHIELD, 2.00 M (6.56 FT) IN LENGTH, BLACK PVC JACKET, NICKEL PLATED BRASS NUT, 73661. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Quick Disconnect Cable, M12 4 Position Straight; Connector Type A Banner Engineering - 34K8137 - Newark, An Avnet Company
Chicago, IL, United States
Quick Disconnect Cable, M12 4 Position Straight; Connector Type A Banner Engineering
34K8137
Quick Disconnect Cable, M12 4 Position Straight; Connector Type A Banner Engineering 34K8137
QUICK DISCONNECT CABLE, M12 4 POSITION STRAIGHT; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.561ft; Product Range:-; Cable Length:2m RoHS Compliant: Yes

QUICK DISCONNECT CABLE, M12 4 POSITION STRAIGHT; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.561ft; Product Range:-; Cable Length:2m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Radwell International Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2170-MQDEC2-406-ND 3120576 34K8137
Product Name Circular Cable Assemblies QD Cable/Cord Set Quick Disconnect Cable, M12 4 Position Straight; Connector Type A Banner Engineering
Cable Length 6.56 ft (19.99 dm) 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG9821-24 - Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
View Details
Connection Cables for Triaxial Piezoelectric Acceleration Sensors, Connection cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Triaxial
Cable Length 19.69 ft (60 dm)
View Details