Banner Engineering Corp. Cable Assemblies - Circular Cable Assemblies MQDC20-515

Description
Win Source Part Number: 1050710-MQDC20-515 Category: Cable Assemblies>Circular Cable Assemblies Color: Black Package: Box Ingress Protection: IP67 - Dust Tight, Waterproof Length: 15.00' (4.57m) Cable Type: Round Shielding: Unshielded Usage: Industrial Environments Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8544.42.9090 Mfr: Banner Engineering Corporation Other Names: 2170-MQDC20-515,7987 0 Base Product Number: MQDC 1st Connector Type: Plug 1st Connector Gender: Female Sockets 1st Connector Number of Positions: 5 1st Connector Number of Positions Loaded: All 1st Connector Shell Size - Insert: M12 1st Connector Orientation: Keyed 1st Connector Mounting Type: Free Hanging (In-Line) 2nd Connector Type: Wire Leads Assembly Configuration: Standard Cable Material: Polyvinyl Chloride (PVC)
Request a Quote Datasheet
Description
Win Source Part Number: 1050710-MQDC20-515 Category: Cable Assemblies>Circular Cable Assemblies Color: Black Package: Box Ingress Protection: IP67 - Dust Tight, Waterproof Length: 15.00' (4.57m) Cable Type: Round Shielding: Unshielded Usage: Industrial Environments Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8544.42.9090 Mfr: Banner Engineering Corporation Other Names: 2170-MQDC20-515,7987 0 Base Product Number: MQDC 1st Connector Type: Plug 1st Connector Gender: Female Sockets 1st Connector Number of Positions: 5 1st Connector Number of Positions Loaded: All 1st Connector Shell Size - Insert: M12 1st Connector Orientation: Keyed 1st Connector Mounting Type: Free Hanging (In-Line) 2nd Connector Type: Wire Leads Assembly Configuration: Standard Cable Material: Polyvinyl Chloride (PVC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cable Assemblies - Circular Cable Assemblies
1050710-MQDC20-515
Cable Assemblies - Circular Cable Assemblies 1050710-MQDC20-515
Win Source Part Number: 1050710-MQDC20-515 Category: Cable Assemblies>Circular Cable Assemblies Color: Black Package: Box Ingress Protection: IP67 - Dust Tight, Waterproof Length: 15.00' (4.57m) Cable Type: Round Shielding: Unshielded Usage: Industrial Environments Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8544.42.9090 Mfr: Banner Engineering Corporation Other Names: 2170-MQDC20-515,7987 0 Base Product Number: MQDC 1st Connector Type: Plug 1st Connector Gender: Female Sockets 1st Connector Number of Positions: 5 1st Connector Number of Positions Loaded: All 1st Connector Shell Size - Insert: M12 1st Connector Orientation: Keyed 1st Connector Mounting Type: Free Hanging (In-Line) 2nd Connector Type: Wire Leads Assembly Configuration: Standard Cable Material: Polyvinyl Chloride (PVC)

Win Source Part Number: 1050710-MQDC20-515
Category: Cable Assemblies>Circular Cable Assemblies
Color: Black
Package: Box
Ingress Protection: IP67 - Dust Tight, Waterproof
Length: 15.00' (4.57m)
Cable Type: Round
Shielding: Unshielded
Usage: Industrial Environments
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8544.42.9090
Mfr: Banner Engineering Corporation
Other Names: 2170-MQDC20-515,79870
Base Product Number: MQDC
1st Connector Type: Plug
1st Connector Gender: Female Sockets
1st Connector Number of Positions: 5
1st Connector Number of Positions Loaded: All
1st Connector Shell Size - Insert: M12
1st Connector Orientation: Keyed
1st Connector Mounting Type: Free Hanging (In-Line)
2nd Connector Type: Wire Leads
Assembly Configuration: Standard
Cable Material: Polyvinyl Chloride (PVC)

Buy Now
Circular Cable Assemblies - 2170-MQDC20-515-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
2170-MQDC20-515-ND
Circular Cable Assemblies 2170-MQDC20-515-ND
Cable Assembly 15.00' (4.57m)

Cable Assembly 15.00' (4.57m)

Buy Now Datasheet
Cable Assembly; Connector Type A Banner Engineering - 10R5343 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly; Connector Type A Banner Engineering
10R5343
Cable Assembly; Connector Type A Banner Engineering 10R5343
CABLE ASSEMBLY; Connector Type A:M12 Sensor Straight 5 Position Receptacle; Connector Type B:Free End; Cable Length - Imperial:15ft; Cable Length - Metric:4.6m; Jacket Color:-; Product Range:-; Accessory Type:Cable Assembly RoHS Compliant: Yes

CABLE ASSEMBLY; Connector Type A:M12 Sensor Straight 5 Position Receptacle; Connector Type B:Free End; Cable Length - Imperial:15ft; Cable Length - Metric:4.6m; Jacket Color:-; Product Range:-; Accessory Type:Cable Assembly RoHS Compliant: Yes

Supplier's Site Datasheet
QD Cable/Cord Set - 10865687 - Radwell International
Willingboro, NJ, United States
QD Cable/Cord Set
10865687
QD Cable/Cord Set 10865687
CABLE, EURO-STYLE, QUICK DISCONNECT, E, 5 PIN STRAIGHT CONNECTOR, 5 M (15 FT) IN LENGTH, CHROME PLATED BRASS COUPLING NUT. FREE 2 YEAR RADWELL WARRANTY

CABLE, EURO-STYLE, QUICK DISCONNECT, E, 5 PIN STRAIGHT CONNECTOR, 5 M (15 FT) IN LENGTH, CHROME PLATED BRASS COUPLING NUT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Radwell International
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1050710-MQDC20-515 2170-MQDC20-515-ND 10R5343 10865687
Product Name Cable Assemblies - Circular Cable Assemblies Circular Cable Assemblies Cable Assembly; Connector Type A Banner Engineering QD Cable/Cord Set
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P020001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details