Cable Assembly 30.0' (9.14m)
QUICK DISCONNECT CABLE, M12, 5 POSITION, RIGHT ANGLE; Connector Type A:90° M12 Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:9m; Cable Length - Imperial:29.527ft; Product Range:- RoHS Compliant: Yes
CBL CIRC 5POS FMALE TO WIRE 30'
CORDSET A-CODE M12 SINGLE ENDED, 5-PIN RIGHT-ANGLE FEMALE CONNECTOR, 9 M (29.52 FT) IN LENGTH, BLACK PVC JACKET, NICKEL-PLATED BRASS COUPLING NUT, 250 V AC/DC, UNSHIELDED, (47815). FREE 2 YEAR RADWELL WARRANTY
BANNER ENGINEERING Sensors & Switches MQDC1-530RA
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Radwell International | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 2170-MQDC1-530RA-ND | 21H2293 | MQDC1-530RA | 388544 |
| Product Name | Circular Cable Assemblies | Quick Disconnect Cable, M12, 5 Position, Right Angle; Connector Type A Banner Engineering | Cable Assemblies - Circular Cable Assemblies | QD Cable/Cord Set |
| Cable Shielding | No Shielding | No Shielding; Unshielded |