CORDSET: SINGLE-ENDED M12; 8-PIN
QUICK DISCONNECT CABLE, M12 4 POSITION STRAIGHT; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:8 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.561ft; Product Range:-; Cable Length:2m RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 2170-MQDC-806-ND | 02H6732 |
| Product Name | Circular Cable Assemblies | Quick Disconnect Cable, M12 4 Position Straight; Connector Type A Banner Engineering |
| Cable Length | 6.56 ft (20 dm) |