Cable Assembly 30.0' (9.14m)
QUICK DISCONNECT CABLE, M12, 4 POSITION, RIGHT ANGLE; Connector Type A:90° M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:9m; Cable Length - Imperial:29.527ft; Product Range:- RoHS Compliant: Yes
CBL CIRC 4POS FMALE TO WIRE 30'
EURO-STYLE QUICK DISCONNECT CABLE, 27080, 4-PIN RIGHT-ANGLE CONNECTOR, 9 M (30 FT) IN LENGTH, NICKEL-PLATED BRASS COUPLING NUT. FREE 2 YEAR RADWELL WARRANTY
BANNER ENGINEERING Sensors & Switches MQDC-430RA
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Radwell International | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 2170-MQDC-430RA-ND | 02H6731 | MQDC-430RA | 5265 |
| Product Name | Circular Cable Assemblies | Quick Disconnect Cable, M12, 4 Position, Right Angle; Connector Type A Banner Engineering | Cable Assemblies - Circular Cable Assemblies | QD Cable/Cord Set |
| Cable Shielding | No Shielding | No Shielding; Unshielded |