Cable Assembly 16.40' (5.00m)
SENSOR CORD, 4P M12 RCPT-FREE END, 5M; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:- RoHS Compliant: Yes
CBL CIRC 4POS FEM TO WIRE 16.4'
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 2170-MQDC-415-GYP-ND | 49AJ2940 | MQDC-415-GYP |
| Product Name | Circular Cable Assemblies | Sensor Cord, 4P M12 Rcpt-Free End, 5M; Connector Type A Banner Engineering | Cable Assemblies - Circular Cable Assemblies |
| Cable Shielding | No Shielding | No Shielding; Unshielded |