Banner Engineering Corp. Circular Cable Assemblies MQDC-406

Description
Cable Assembly 6.00' (1.83m)
Request a Quote Datasheet
Description
Cable Assembly 6.00' (1.83m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 2170-MQDC-406-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
2170-MQDC-406-ND
Circular Cable Assemblies 2170-MQDC-406-ND
Cable Assembly 6.00' (1.83m)

Cable Assembly 6.00' (1.83m)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - MQDC-406 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
MQDC-406
Cable Assemblies - Circular Cable Assemblies MQDC-406
CBL CIRC 4POS FMALE TO WIRE 6'

CBL CIRC 4POS FMALE TO WIRE 6'

Supplier's Site
Circular Cable Assemblies - MQDC-406 - ODG (Origin Data Global)
Shenzhen, China
Circular Cable Assemblies
MQDC-406
Circular Cable Assemblies MQDC-406
CBL 4POS FMALE TO WIRE 6'

CBL 4POS FMALE TO WIRE 6'

Supplier's Site
Quick Disconnect Cable, M12 4 Position Straight; Connector Type A Banner Engineering - 02H6726 - Newark, An Avnet Company
Chicago, IL, United States
Quick Disconnect Cable, M12 4 Position Straight; Connector Type A Banner Engineering
02H6726
Quick Disconnect Cable, M12 4 Position Straight; Connector Type A Banner Engineering 02H6726
QUICK DISCONNECT CABLE, M12 4 POSITION STRAIGHT; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.561ft; Product Range:Q45 Series RoHS Compliant: Yes

QUICK DISCONNECT CABLE, M12 4 POSITION STRAIGHT; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.561ft; Product Range:Q45 Series RoHS Compliant: Yes

Supplier's Site Datasheet
QD Cable/Cord Set - 388568 - Radwell International
Willingboro, NJ, United States
QD Cable/Cord Set
388568
QD Cable/Cord Set 388568
(45136), CORDSET, SINGLE-ENDED, EURO-STYLE QUICK DISCONNECT, A-CODE, M12 CONNECTOR, 4-PIN STRAIGHT FEMALE, 2 METER LENGTH, BLACK PVC JACKET, NICKEL-PLATED BRASS COUPLING NUT, 250 VAC/DC, IP67. FREE 2 YEAR RADWELL WARRANTY

(45136), CORDSET, SINGLE-ENDED, EURO-STYLE QUICK DISCONNECT, A-CODE, M12 CONNECTOR, 4-PIN STRAIGHT FEMALE, 2 METER LENGTH, BLACK PVC JACKET, NICKEL-PLATED BRASS COUPLING NUT, 250 VAC/DC, IP67. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
QD Cable/Cord Set -  - Radwell International
Willingboro, NJ, United States
QD Cable/Cord Set
QD Cable/Cord Set
BANNER ENGINEERING Sensors & Switches MQDC-406

BANNER ENGINEERING Sensors & Switches MQDC-406

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global) Newark, An Avnet Company Radwell International
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2170-MQDC-406-ND MQDC-406 MQDC-406 02H6726 388568
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies Circular Cable Assemblies Quick Disconnect Cable, M12 4 Position Straight; Connector Type A Banner Engineering QD Cable/Cord Set
Cable Shielding No Shielding No Shielding; Unshielded No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-2020HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details