Banner Engineering Corp. Circular Cable Assemblies MQDC-330RA

Description
CBL 3POS PLUG RA TO WIRE 29.5'
Request a Quote Datasheet
Description
CBL 3POS PLUG RA TO WIRE 29.5'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 2170-MQDC-330RA-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
2170-MQDC-330RA-ND
Circular Cable Assemblies 2170-MQDC-330RA-ND
CBL 3POS PLUG RA TO WIRE 29.5'

CBL 3POS PLUG RA TO WIRE 29.5'

Buy Now Datasheet
Quick Disconnect Cable, 1/2-20, 3 Position Right Angle; Connector Type A Banner Engineering - 21H2266 - Newark, An Avnet Company
Chicago, IL, United States
Quick Disconnect Cable, 1/2-20, 3 Position Right Angle; Connector Type A Banner Engineering
21H2266
Quick Disconnect Cable, 1/2-20, 3 Position Right Angle; Connector Type A Banner Engineering 21H2266
QUICK DISCONNECT CABLE, 1/2-20, 3 POSITION RIGHT ANGLE; Connector Type A:90° M12 Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:9m; Cable Length - Imperial:29.527ft; Product Range:- RoHS Compliant: Yes

QUICK DISCONNECT CABLE, 1/2-20, 3 POSITION RIGHT ANGLE; Connector Type A:90° M12 Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:9m; Cable Length - Imperial:29.527ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 2170-MQDC-330RA-ND 21H2266
Product Name Circular Cable Assemblies Quick Disconnect Cable, 1/2-20, 3 Position Right Angle; Connector Type A Banner Engineering
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-M060002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 19.69 ft (60 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details