CIRC CBL 3POS PLUG TO WIRE 29.5'
CABLE, MICRO-STYLE QUICK DISCONNECT CABLE, 3-PIN STRAIGHT CONNECTOR, 9 M (30 FT) IN LENGTH, CHROME PLATED BRASS COUPLING NUT, 34848. FREE 2 YEAR RADWELL WARRANTY
QUICK DISCONNECT CABLE, 1/2-20, 3 POSITION STR; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:9m; Cable Length - Imperial:29.527ft; Product Range:-; Cable Length:9m RoHS Compliant: Yes
CBL CIRC 3POS FEM TO WIRE 29.5'
| DigiKey | Radwell International | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 2170-MQDC-330-ND | 3149885 | 21H2265 | MQDC-330 |
| Product Name | Circular Cable Assemblies | QD Cable/Cord Set | Quick Disconnect Cable, 1/2-20, 3 Position Str; Connector Type A Banner Engineering | Cable Assemblies - Circular Cable Assemblies |
| Cable Shielding | No Shielding | No Shielding; Unshielded |