Banner Engineering Corp. Circular Cable Assemblies MQDC-315RA

Description
Cable Assembly 15.00' (4.57m)
Request a Quote Datasheet
Description
Cable Assembly 15.00' (4.57m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 2170-MQDC-315RA-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
2170-MQDC-315RA-ND
Circular Cable Assemblies 2170-MQDC-315RA-ND
Cable Assembly 15.00' (4.57m)

Cable Assembly 15.00' (4.57m)

Buy Now Datasheet
Quick Disconnect Cable, 1/2-20, 3 Position Right Angle; Connector Type A Banner Engineering - 21H2264 - Newark, An Avnet Company
Chicago, IL, United States
Quick Disconnect Cable, 1/2-20, 3 Position Right Angle; Connector Type A Banner Engineering
21H2264
Quick Disconnect Cable, 1/2-20, 3 Position Right Angle; Connector Type A Banner Engineering 21H2264
QUICK DISCONNECT CABLE, 1/2-20, 3 POSITION RIGHT ANGLE; Connector Type A:90° M12 Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.404ft; Product Range:- RoHS Compliant: Yes

QUICK DISCONNECT CABLE, 1/2-20, 3 POSITION RIGHT ANGLE; Connector Type A:90° M12 Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.404ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
QD Cable/Cord Set - 388562 - Radwell International
Willingboro, NJ, United States
QD Cable/Cord Set
388562
QD Cable/Cord Set 388562
CORD SET, MICRO-STYLE, QUICK DISCONNECT, SINGLE ENDED, FEMALE, 3POSITION, RIGHT ANGLE, M12 CONNECTOR, 5M (15 FT) LENGTH, CHROME PLATED BRASS COUPLING NUT, 3X 22AWG, PVC JACKET. FREE 2 YEAR RADWELL WARRANTY

CORD SET, MICRO-STYLE, QUICK DISCONNECT, SINGLE ENDED, FEMALE, 3POSITION, RIGHT ANGLE, M12 CONNECTOR, 5M (15 FT) LENGTH, CHROME PLATED BRASS COUPLING NUT, 3X 22AWG, PVC JACKET. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
QD Cable/Cord Set -  - Radwell International
Willingboro, NJ, United States
QD Cable/Cord Set
QD Cable/Cord Set
BANNER ENGINEERING Sensors & Switches MQDC-315RA

BANNER ENGINEERING Sensors & Switches MQDC-315RA

Supplier's Site
Cable Assemblies - Circular Cable Assemblies - MQDC-315RA - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
MQDC-315RA
Cable Assemblies - Circular Cable Assemblies MQDC-315RA
CBL CIRC 3POS FMALE TO WIRE 15'

CBL CIRC 3POS FMALE TO WIRE 15'

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Radwell International Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2170-MQDC-315RA-ND 21H2264 388562 MQDC-315RA
Product Name Circular Cable Assemblies Quick Disconnect Cable, 1/2-20, 3 Position Right Angle; Connector Type A Banner Engineering QD Cable/Cord Set Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10093084-3070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details