Banner Engineering Corp. Circular Cable Assemblies MQDC-315

Description
Cable Assembly 15.00' (4.57m)
Request a Quote Datasheet
Description
Cable Assembly 15.00' (4.57m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 2170-MQDC-315-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
2170-MQDC-315-ND
Circular Cable Assemblies 2170-MQDC-315-ND
Cable Assembly 15.00' (4.57m)

Cable Assembly 15.00' (4.57m)

Buy Now Datasheet
QD Cable/Cord Set - 388559 - Radwell International
Willingboro, NJ, United States
QD Cable/Cord Set
388559
QD Cable/Cord Set 388559
(26849), CORDSET, SINGLE-ENDED, 1/2 INCH MICRO QUICK DISCONNECT, 3-PIN STRAIGHT FEMALE, C-CODE, 5 METER LENGTH, BLACK PVC JACKET, NICKEL-PLATED BRASS COUPLING NUT, 250 VAC/DC, IP67. FREE 2 YEAR RADWELL WARRANTY

(26849), CORDSET, SINGLE-ENDED, 1/2 INCH MICRO QUICK DISCONNECT, 3-PIN STRAIGHT FEMALE, C-CODE, 5 METER LENGTH, BLACK PVC JACKET, NICKEL-PLATED BRASS COUPLING NUT, 250 VAC/DC, IP67. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Cable Assemblies - Circular Cable Assemblies - MQDC-315 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
MQDC-315
Cable Assemblies - Circular Cable Assemblies MQDC-315
CBL CIRC 3POS FMALE TO WIRE 15'

CBL CIRC 3POS FMALE TO WIRE 15'

Supplier's Site
Quick Disconnect Cable, 1/2-20, 3 Position Str; Connector Type A Banner Engineering - 21H2263 - Newark, An Avnet Company
Chicago, IL, United States
Quick Disconnect Cable, 1/2-20, 3 Position Str; Connector Type A Banner Engineering
21H2263
Quick Disconnect Cable, 1/2-20, 3 Position Str; Connector Type A Banner Engineering 21H2263
QUICK DISCONNECT CABLE, 1/2-20, 3 POSITION STR; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.404ft; Product Range:-; Cable Length:5m RoHS Compliant: Yes

QUICK DISCONNECT CABLE, 1/2-20, 3 POSITION STR; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.404ft; Product Range:-; Cable Length:5m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Radwell International Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2170-MQDC-315-ND 388559 MQDC-315 21H2263
Product Name Circular Cable Assemblies QD Cable/Cord Set Cable Assemblies - Circular Cable Assemblies Quick Disconnect Cable, 1/2-20, 3 Position Str; Connector Type A Banner Engineering
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details