Banner Engineering Corp. Circular Cable Assemblies MQDC-306RA

Description
CIRC CBL 3POS PLUG RA TO WIRE 6'
Request a Quote Datasheet
Description
CIRC CBL 3POS PLUG RA TO WIRE 6'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 2170-MQDC-306RA-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
2170-MQDC-306RA-ND
Circular Cable Assemblies 2170-MQDC-306RA-ND
CIRC CBL 3POS PLUG RA TO WIRE 6'

CIRC CBL 3POS PLUG RA TO WIRE 6'

Buy Now Datasheet
QD Cable/Cord Set - 388552 - Radwell International
Willingboro, NJ, United States
QD Cable/Cord Set
388552
QD Cable/Cord Set 388552
QUICK DISCONNECT CABLE, MICRO-STYLE, 3-PIN RIGHT ANGLE CONNECTOR, 2 M (6.5 FT) IN LENGTH, NICKEL PLATED BRASS COUPLING NUT, 47105. FREE 2 YEAR RADWELL WARRANTY

QUICK DISCONNECT CABLE, MICRO-STYLE, 3-PIN RIGHT ANGLE CONNECTOR, 2 M (6.5 FT) IN LENGTH, NICKEL PLATED BRASS COUPLING NUT, 47105. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Quick Disconnect Cable, 1/2-20, 3 Position Right Angle; Connector Type A Banner Engineering - 21H2262 - Newark, An Avnet Company
Chicago, IL, United States
Quick Disconnect Cable, 1/2-20, 3 Position Right Angle; Connector Type A Banner Engineering
21H2262
Quick Disconnect Cable, 1/2-20, 3 Position Right Angle; Connector Type A Banner Engineering 21H2262
QUICK DISCONNECT CABLE, 1/2-20, 3 POSITION RIGHT ANGLE; Connector Type A:90° M12 Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.561ft; Product Range:- RoHS Compliant: Yes

QUICK DISCONNECT CABLE, 1/2-20, 3 POSITION RIGHT ANGLE; Connector Type A:90° M12 Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.561ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Radwell International Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2170-MQDC-306RA-ND 388552 21H2262
Product Name Circular Cable Assemblies QD Cable/Cord Set Quick Disconnect Cable, 1/2-20, 3 Position Right Angle; Connector Type A Banner Engineering
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

OBD II 16pin male to OBD II 16pin female with flat cable - QLC16044 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P050001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details