CBL 4POS PLUG RA TO WIRE LEAD 3'
44652 - CORDSET 1/2 IN SINGLE ENDED; 4-PIN RIGHT ANGLE FEMALE CONNECTOR; 9.14 M (29.98 FT) IN LENGTH; BLACK PVC JACKET, NICKEL PLATED BRASS NUT. FREE 2 YEAR RADWELL WARRANTY
BANNER ENGINEERING Sensors & Switches MQAC-430RA
QUICK DISCONNECT CABLE, 4 POSITION RIGHT ANGLE; Connector Type A:90° 1/2"-20 UNF-2B Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:9m; Cable Length - Imperial:29.527ft; Product Range:- RoHS Compliant: Yes
CBL CIRC 4POS FMALE 30'
| DigiKey | Radwell International | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 2170-MQAC-430RA-ND | 1091874 | 21H2260 | MQAC-430RA |
| Product Name | Circular Cable Assemblies | QD Cable/Cord Set | Quick Disconnect Cable, 4 Position Right Angle; Connector Type A Banner Engineering | Cable Assemblies - Circular Cable Assemblies |
| Cable Shielding | No Shielding | No Shielding; Unshielded |