Banner Engineering Corp. Circular Cable Assemblies MQAC-415RA

Description
Cable Assembly 15.00' (4.57m)
Request a Quote Datasheet
Description
Cable Assembly 15.00' (4.57m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 2170-MQAC-415RA-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
2170-MQAC-415RA-ND
Circular Cable Assemblies 2170-MQAC-415RA-ND
Cable Assembly 15.00' (4.57m)

Cable Assembly 15.00' (4.57m)

Buy Now Datasheet
QD Cable/Cord Set - 388500 - Radwell International
Willingboro, NJ, United States
QD Cable/Cord Set
388500
QD Cable/Cord Set 388500
32953 - CORDSET, 1/2 IN SINGLE ENDED, 4-PIN RIGHT-ANGLE FEMALE CONNECTOR, 5.00 M (16.40 FT) IN LENGTH, BLACK PVC JACKET, NICKEL-PLATED BRASS NUT. FREE 2 YEAR RADWELL WARRANTY

32953 - CORDSET, 1/2 IN SINGLE ENDED, 4-PIN RIGHT-ANGLE FEMALE CONNECTOR, 5.00 M (16.40 FT) IN LENGTH, BLACK PVC JACKET, NICKEL-PLATED BRASS NUT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Cable Assemblies - Circular Cable Assemblies - MQAC-415RA - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
MQAC-415RA
Cable Assemblies - Circular Cable Assemblies MQAC-415RA
CBL CIRC 4POS FMALE TO WIRE 15'

CBL CIRC 4POS FMALE TO WIRE 15'

Supplier's Site
Quick Disconnect Cable, Ac-Voltage Series Sensor; Connector Type A Banner Engineering - 21H2258 - Newark, An Avnet Company
Chicago, IL, United States
Quick Disconnect Cable, Ac-Voltage Series Sensor; Connector Type A Banner Engineering
21H2258
Quick Disconnect Cable, Ac-Voltage Series Sensor; Connector Type A Banner Engineering 21H2258
QUICK DISCONNECT CABLE, AC-VOLTAGE SERIES SENSOR; Connector Type A:90° 1/2"-20 UNF-2B Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:- RoHS Compliant: Yes

QUICK DISCONNECT CABLE, AC-VOLTAGE SERIES SENSOR; Connector Type A:90° 1/2"-20 UNF-2B Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Radwell International Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2170-MQAC-415RA-ND 388500 MQAC-415RA 21H2258
Product Name Circular Cable Assemblies QD Cable/Cord Set Cable Assemblies - Circular Cable Assemblies Quick Disconnect Cable, Ac-Voltage Series Sensor; Connector Type A Banner Engineering
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 2 Pin ARC Type Magnetic Pogo Pin Charger -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Standard Cable Assemblies - Bx6SM-Tcsc4(10) - Strainsert
Specs
Cable Length 10 ft (30.48 dm)
Connector Type PIG TAIL
View Details
System cable - 706-3037/401-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details