Banner Engineering Corp. Circular Cable Assemblies MQAC-406

Description
Cable Assembly 6.00' (1.83m)
Request a Quote Datasheet
Description
Cable Assembly 6.00' (1.83m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 2170-MQAC-406-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
2170-MQAC-406-ND
Circular Cable Assemblies 2170-MQAC-406-ND
Cable Assembly 6.00' (1.83m)

Cable Assembly 6.00' (1.83m)

Buy Now Datasheet
Quick Disconnect Cable, 4 Position, Straight; Connector Type A Banner Engineering - 21H2255 - Newark, An Avnet Company
Chicago, IL, United States
Quick Disconnect Cable, 4 Position, Straight; Connector Type A Banner Engineering
21H2255
Quick Disconnect Cable, 4 Position, Straight; Connector Type A Banner Engineering 21H2255
QUICK DISCONNECT CABLE, 4 POSITION, STRAIGHT; Connector Type A:1/2"-20 UNF Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.561ft; Product Range:- RoHS Compliant: Yes

QUICK DISCONNECT CABLE, 4 POSITION, STRAIGHT; Connector Type A:1/2"-20 UNF Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.561ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
QD Cable/Cord Set - 388491 - Radwell International
Willingboro, NJ, United States
QD Cable/Cord Set
388491
QD Cable/Cord Set 388491
CORDSET, 1/2 INCH SINGLE ENDED, 4-PIN STRAIGHT FEMALE CONNECTOR, 2.00 M / 6.56 FT IN LENGTH, BLACK PVC JACKET, NICKEL-PLATED BRASS NUT, 45138. FREE 2 YEAR RADWELL WARRANTY

CORDSET, 1/2 INCH SINGLE ENDED, 4-PIN STRAIGHT FEMALE CONNECTOR, 2.00 M / 6.56 FT IN LENGTH, BLACK PVC JACKET, NICKEL-PLATED BRASS NUT, 45138. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
QD Cable/Cord Set -  - Radwell International
Willingboro, NJ, United States
QD Cable/Cord Set
QD Cable/Cord Set
BANNER ENGINEERING Sensors & Switches MQAC-406

BANNER ENGINEERING Sensors & Switches MQAC-406

Supplier's Site
Cable Assemblies - Circular Cable Assemblies - MQAC-406 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
MQAC-406
Cable Assemblies - Circular Cable Assemblies MQAC-406
CBL CIRC 4POS FMALE TO WIRE 6'

CBL CIRC 4POS FMALE TO WIRE 6'

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Radwell International Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2170-MQAC-406-ND 21H2255 388491 MQAC-406
Product Name Circular Cable Assemblies Quick Disconnect Cable, 4 Position, Straight; Connector Type A Banner Engineering QD Cable/Cord Set Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 105679-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
VNA Cable, 40.0 GHz, 25.0″, 25.0″ - VNAC-2R1-K+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Length 2.08 ft (6.34 dm)
Rated Temperature 18 to 30 C (64.4 to 86 F)
View Details
2 suppliers
H07 V-K Single Fine Wire Stranded - 86023430 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details