Banner Engineering Corp. Amplifier For Sp100 Series Sensors; Sensor Output Banner Engineering MPC3

Description
AMPLIFIER FOR SP100 SERIES SENSORS; Sensor Output:Sink; Sensing Range Max:-; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V; Output Current:-; Product Range:MPC3 RoHS Compliant: Yes
Datasheet
Description
AMPLIFIER FOR SP100 SERIES SENSORS; Sensor Output:Sink; Sensing Range Max:-; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V; Output Current:-; Product Range:MPC3 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amplifier For Sp100 Series Sensors; Sensor Output Banner Engineering - 21H2218 - Newark, An Avnet Company
Chicago, IL, United States
Amplifier For Sp100 Series Sensors; Sensor Output Banner Engineering
21H2218
Amplifier For Sp100 Series Sensors; Sensor Output Banner Engineering 21H2218
AMPLIFIER FOR SP100 SERIES SENSORS; Sensor Output:Sink; Sensing Range Max:-; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V; Output Current:-; Product Range:MPC3 RoHS Compliant: Yes

AMPLIFIER FOR SP100 SERIES SENSORS; Sensor Output:Sink; Sensing Range Max:-; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V; Output Current:-; Product Range:MPC3 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 21H2218
Product Name Amplifier For Sp100 Series Sensors; Sensor Output Banner Engineering
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
8 mm Diameter DC 3 Wire Inductive Proximity Sensor - S3014E - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
EE-SX1330 Photomicrosensor (Transmissive) - EE-SX1330 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1181 inch (3 mm)
View Details
4 suppliers