Banner Engineering Corp. Sensors, Transducers - Optical Sensors - Photoelectric, Industrial MIAD9LVQ

Description
Win Source Part Number: 1161905-MIAD9LVQ Category: Sensors, Transducers>Optical Sensors - Photoelectric, Industrial Series: MIAD9 Package: Box Ingress Protection: NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13 IEC IP67 Response Time: 5ms Standard Package: 1 Adjustment Type: Adjustable, Potentiometer Output Configuration: Light-On/Dark-On Sensing Method: Retroreflective, NonPolarized Sensing Distance: 196.850" (5m) Connection Method: Connector Light Source: Red (650nm) Voltage - Supply: 5V ~ 15V Temperature Range - Operating: -40°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Banner Engineering Corporation Other Names: 2170-MIAD9LVQ Base Product Number: MIAD9
Request a Quote Datasheet
Description
Win Source Part Number: 1161905-MIAD9LVQ Category: Sensors, Transducers>Optical Sensors - Photoelectric, Industrial Series: MIAD9 Package: Box Ingress Protection: NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13 IEC IP67 Response Time: 5ms Standard Package: 1 Adjustment Type: Adjustable, Potentiometer Output Configuration: Light-On/Dark-On Sensing Method: Retroreflective, NonPolarized Sensing Distance: 196.850" (5m) Connection Method: Connector Light Source: Red (650nm) Voltage - Supply: 5V ~ 15V Temperature Range - Operating: -40°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Banner Engineering Corporation Other Names: 2170-MIAD9LVQ Base Product Number: MIAD9
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Photoelectric, Industrial - 1161905-MIAD9LVQ - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Photoelectric, Industrial
1161905-MIAD9LVQ
Sensors, Transducers - Optical Sensors - Photoelectric, Industrial 1161905-MIAD9LVQ
Win Source Part Number: 1161905-MIAD9LVQ Category: Sensors, Transducers>Optical Sensors - Photoelectric, Industrial Series: MIAD9 Package: Box Ingress Protection: NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13 IEC IP67 Response Time: 5ms Standard Package: 1 Adjustment Type: Adjustable, Potentiometer Output Configuration: Light-On/Dark-On Sensing Method: Retroreflective, NonPolarized Sensing Distance: 196.850" (5m) Connection Method: Connector Light Source: Red (650nm) Voltage - Supply: 5V ~ 15V Temperature Range - Operating: -40°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Banner Engineering Corporation Other Names: 2170-MIAD9LVQ Base Product Number: MIAD9

Win Source Part Number: 1161905-MIAD9LVQ
Category: Sensors, Transducers>Optical Sensors - Photoelectric, Industrial
Series: MIAD9
Package: Box
Ingress Protection: NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13 IEC IP67
Response Time: 5ms
Standard Package: 1
Adjustment Type: Adjustable, Potentiometer
Output Configuration: Light-On/Dark-On
Sensing Method: Retroreflective, NonPolarized
Sensing Distance: 196.850" (5m)
Connection Method: Connector
Light Source: Red (650nm)
Voltage - Supply: 5V ~ 15V
Temperature Range - Operating: -40°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.49.8000
Mfr: Banner Engineering Corporation
Other Names: 2170-MIAD9LVQ
Base Product Number: MIAD9

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1161905-MIAD9LVQ
Product Name Sensors, Transducers - Optical Sensors - Photoelectric, Industrial
Operating Temperature -40 to 70 C (-40 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Sensor Modules - MD-0006 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISD-080/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 1.6 to 5.5 volts
View Details
2 suppliers
Line sensors, For spectrophotometry - S3901-128Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details