Manufacturer: Banner Engineering Corporation
Win Source Part Number: 916688-MIAD9FQ
Series: MIAD9
Operating Temperature Range: -40°C ~ 70°C
Features: Fiber Optic Optical Sensor - Analog
Package: Box
Family Name: MIAD9
Categories: Sensors
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 1 Weeks
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 916688-MIAD9FQ |
| Product Name | Unclassified - MIAD9FQ |