Banner Engineering Corp. Sensors, Transducers - Optical Sensors - Photoelectric, Industrial MIAD9DQ

Description
Win Source Part Number: 1013173-MIAD9DQ Category: Sensors, Transducers>Optical Sensors - Photoelectric, Industrial Series: MIAD9 Package: Box Ingress Protection: NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13 IEC IP67 Response Time: 5ms Standard Package: 1 Adjustment Type: Adjustable, Potentiometer Output Configuration: Light-On/Dark-On Sensing Method: Diffuse Sensing Distance: 14.961" (380mm) Connection Method: Connector Light Source: Infrared (880nm) Voltage - Supply: 5V ~ 15V Temperature Range - Operating: -40°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Banner Engineering Corporation Other Names: 2170-MIAD9DQ Base Product Number: MIAD9
Request a Quote Datasheet
Description
Win Source Part Number: 1013173-MIAD9DQ Category: Sensors, Transducers>Optical Sensors - Photoelectric, Industrial Series: MIAD9 Package: Box Ingress Protection: NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13 IEC IP67 Response Time: 5ms Standard Package: 1 Adjustment Type: Adjustable, Potentiometer Output Configuration: Light-On/Dark-On Sensing Method: Diffuse Sensing Distance: 14.961" (380mm) Connection Method: Connector Light Source: Infrared (880nm) Voltage - Supply: 5V ~ 15V Temperature Range - Operating: -40°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Banner Engineering Corporation Other Names: 2170-MIAD9DQ Base Product Number: MIAD9
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Photoelectric, Industrial - 1013173-MIAD9DQ - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Photoelectric, Industrial
1013173-MIAD9DQ
Sensors, Transducers - Optical Sensors - Photoelectric, Industrial 1013173-MIAD9DQ
Win Source Part Number: 1013173-MIAD9DQ Category: Sensors, Transducers>Optical Sensors - Photoelectric, Industrial Series: MIAD9 Package: Box Ingress Protection: NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13 IEC IP67 Response Time: 5ms Standard Package: 1 Adjustment Type: Adjustable, Potentiometer Output Configuration: Light-On/Dark-On Sensing Method: Diffuse Sensing Distance: 14.961" (380mm) Connection Method: Connector Light Source: Infrared (880nm) Voltage - Supply: 5V ~ 15V Temperature Range - Operating: -40°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Banner Engineering Corporation Other Names: 2170-MIAD9DQ Base Product Number: MIAD9

Win Source Part Number: 1013173-MIAD9DQ
Category: Sensors, Transducers>Optical Sensors - Photoelectric, Industrial
Series: MIAD9
Package: Box
Ingress Protection: NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13 IEC IP67
Response Time: 5ms
Standard Package: 1
Adjustment Type: Adjustable, Potentiometer
Output Configuration: Light-On/Dark-On
Sensing Method: Diffuse
Sensing Distance: 14.961" (380mm)
Connection Method: Connector
Light Source: Infrared (880nm)
Voltage - Supply: 5V ~ 15V
Temperature Range - Operating: -40°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.49.8000
Mfr: Banner Engineering Corporation
Other Names: 2170-MIAD9DQ
Base Product Number: MIAD9

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1013173-MIAD9DQ
Product Name Sensors, Transducers - Optical Sensors - Photoelectric, Industrial
Operating Temperature -40 to 70 C (-40 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3.8 to 24 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Temperature sensors & Assembly - Temperature sensors digital - MVT4000D - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4927CE6947HAMA1 - 936737-TLE4927CE6947HAMA1 - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SSO-3
Operating Temperature -40 to 175 C (-40 to 347 F)
View Details
2 suppliers
Line sensors, For spectrophotometry - S8380-128Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details