Banner Engineering Corp. Light Curtain, 2M, 8 Beam, 143Mm, 30Vdc; Performance Level Banner Engineering MBR616PX485SQ

Description
LIGHT CURTAIN, 2M, 8 BEAM, 143MM, 30VDC; Performance Level:-; Safety Curtain Category:-; Safety Integrity Level:-; No. of Beams:8; Protection Height:143mm; Sensing Range Max:2m; IP Rating:IP54; Approvals / Standards:CE RoHS Compliant: Yes
Datasheet
Description
LIGHT CURTAIN, 2M, 8 BEAM, 143MM, 30VDC; Performance Level:-; Safety Curtain Category:-; Safety Integrity Level:-; No. of Beams:8; Protection Height:143mm; Sensing Range Max:2m; IP Rating:IP54; Approvals / Standards:CE RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Curtain, 2M, 8 Beam, 143Mm, 30Vdc; Performance Level Banner Engineering - 08AK8965 - Newark, An Avnet Company
Chicago, IL, United States
Light Curtain, 2M, 8 Beam, 143Mm, 30Vdc; Performance Level Banner Engineering
08AK8965
Light Curtain, 2M, 8 Beam, 143Mm, 30Vdc; Performance Level Banner Engineering 08AK8965
LIGHT CURTAIN, 2M, 8 BEAM, 143MM, 30VDC; Performance Level:-; Safety Curtain Category:-; Safety Integrity Level:-; No. of Beams:8; Protection Height:143mm; Sensing Range Max:2m; IP Rating:IP54; Approvals / Standards:CE RoHS Compliant: Yes

LIGHT CURTAIN, 2M, 8 BEAM, 143MM, 30VDC; Performance Level:-; Safety Curtain Category:-; Safety Integrity Level:-; No. of Beams:8; Protection Height:143mm; Sensing Range Max:2m; IP Rating:IP54; Approvals / Standards:CE RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Curtains
Product Number 08AK8965
Product Name Light Curtain, 2M, 8 Beam, 143Mm, 30Vdc; Performance Level Banner Engineering
Protection Height 5.63 inch (143 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Machine Safety - Light Curtains, Light Grids - 1882-1220337-ND - DigiKey
Specs
Protection Height 76.77 inch (1950 mm)
Sensitivity or Resolution 0.5512 inch (14 mm)
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details
Safety Light Curtain - 445L-P4E0750FP - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Protection Height 29.53 inch (750 mm)
Sensitivity or Resolution 1.18 inch (30 mm)
View Details
Safety light curtains - SLC240COM - SLC 240 COM - SLC240COM-ER-0810-30 -  - Schmersal Inc.
Specs
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details