Banner Engineering Corp. Light Curtain, 2M, 48 Beam, 905Mm, 30Vdc; Performance Level Banner Engineering MBR3616PX485SQ

Description
LIGHT CURTAIN, 2M, 48 BEAM, 905MM, 30VDC; Performance Level:-; Safety Curtain Category:-; Safety Integrity Level:-; No. of Beams:48; Protection Height:905mm; Sensing Range Max:2m; IP Rating:IP54; Approvals / Standards:CE RoHS Compliant: Yes
Datasheet
Description
LIGHT CURTAIN, 2M, 48 BEAM, 905MM, 30VDC; Performance Level:-; Safety Curtain Category:-; Safety Integrity Level:-; No. of Beams:48; Protection Height:905mm; Sensing Range Max:2m; IP Rating:IP54; Approvals / Standards:CE RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Curtain, 2M, 48 Beam, 905Mm, 30Vdc; Performance Level Banner Engineering - 08AK8962 - Newark, An Avnet Company
Chicago, IL, United States
Light Curtain, 2M, 48 Beam, 905Mm, 30Vdc; Performance Level Banner Engineering
08AK8962
Light Curtain, 2M, 48 Beam, 905Mm, 30Vdc; Performance Level Banner Engineering 08AK8962
LIGHT CURTAIN, 2M, 48 BEAM, 905MM, 30VDC; Performance Level:-; Safety Curtain Category:-; Safety Integrity Level:-; No. of Beams:48; Protection Height:905mm; Sensing Range Max:2m; IP Rating:IP54; Approvals / Standards:CE RoHS Compliant: Yes

LIGHT CURTAIN, 2M, 48 BEAM, 905MM, 30VDC; Performance Level:-; Safety Curtain Category:-; Safety Integrity Level:-; No. of Beams:48; Protection Height:905mm; Sensing Range Max:2m; IP Rating:IP54; Approvals / Standards:CE RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Curtains
Product Number 08AK8962
Product Name Light Curtain, 2M, 48 Beam, 905Mm, 30Vdc; Performance Level Banner Engineering
Protection Height 35.63 inch (905 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Machine Safety - Light Curtains, Light Grids - 17-SLC2-H30-016-ND - DigiKey
Specs
Protection Height 6.3 inch (160 mm)
Sensitivity or Resolution 1.18 inch (30 mm)
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
Safety light curtains - EX-SLC440 - EX-SLC440-ER-0490-14-H -  - Schmersal Inc.
Specs
Operating Temperature -13 to 122 F (-25 to 50 C)
Safety Category Type Type 4
View Details