Banner Engineering Corp. Light Curtain, 2M, 40 Beam, 752Mm, 30Vdc; Performance Level Banner Engineering MBR3016PX485SQ

Description
LIGHT CURTAIN, 2M, 40 BEAM, 752MM, 30VDC; Performance Level:-; Safety Curtain Category:-; Safety Integrity Level:-; No. of Beams:40; Protection Height:752mm; Sensing Range Max:2m; IP Rating:IP54; Approvals / Standards:CE RoHS Compliant: Yes
Datasheet
Description
LIGHT CURTAIN, 2M, 40 BEAM, 752MM, 30VDC; Performance Level:-; Safety Curtain Category:-; Safety Integrity Level:-; No. of Beams:40; Protection Height:752mm; Sensing Range Max:2m; IP Rating:IP54; Approvals / Standards:CE RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Curtain, 2M, 40 Beam, 752Mm, 30Vdc; Performance Level Banner Engineering - 08AK8961 - Newark, An Avnet Company
Chicago, IL, United States
Light Curtain, 2M, 40 Beam, 752Mm, 30Vdc; Performance Level Banner Engineering
08AK8961
Light Curtain, 2M, 40 Beam, 752Mm, 30Vdc; Performance Level Banner Engineering 08AK8961
LIGHT CURTAIN, 2M, 40 BEAM, 752MM, 30VDC; Performance Level:-; Safety Curtain Category:-; Safety Integrity Level:-; No. of Beams:40; Protection Height:752mm; Sensing Range Max:2m; IP Rating:IP54; Approvals / Standards:CE RoHS Compliant: Yes

LIGHT CURTAIN, 2M, 40 BEAM, 752MM, 30VDC; Performance Level:-; Safety Curtain Category:-; Safety Integrity Level:-; No. of Beams:40; Protection Height:752mm; Sensing Range Max:2m; IP Rating:IP54; Approvals / Standards:CE RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Curtains
Product Number 08AK8961
Product Name Light Curtain, 2M, 40 Beam, 752Mm, 30Vdc; Performance Level Banner Engineering
Protection Height 29.61 inch (752 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Safety light curtains - SLC445 - SLC 445 - SLC445-ER-0730-14-01 -  - Schmersal Inc.
Specs
Protection Height 28.74 inch (730 mm)
Operating Temperature -13 to 122 F (-25 to 50 C)
Safety Category Type Type 4
View Details